EN
  • EN
  • DE

EMIF10-LCD03F3

Part No EMIF10-LCD03F3
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description 10-line IPAD, EMI filter and ESD protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1171947-EMIF10-LCD03F3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMIF10-LCD03F3 CAD Model

Description

EMIF10-LCD03F3 EMI Filter and Line Termination for LCD Displays

The EMIF10-LCD03F3 is a highly integrated device designed by STMicroelectronics to provide Electromagnetic Interference (EMI) filtering and line termination specifically for the interfaces of LCD display modules. This product is part of STMicroelectronics' EMIF10 series, which is known for its excellence in suppressing EMI noise in electronic circuits.

This compact EMI filter integrates ten lines of EMI filtering and line termination to ensure the integrity of signals in environments with potential electromagnetic disturbances. It is particularly suitable for LCD interfaces that require low-pass filter characteristics to maintain signal clarity and fidelity.

Key Features

  • High Integration: Combines ten lines of EMI filtering and line termination, reducing component count and board space.
  • Low Pass Filter Design: Optimized for LCD display interfaces, ensuring clear image quality by minimizing signal noise.
  • High-Speed Signal Capability: Designed to work with high-speed signals without compromising signal integrity.
  • Low Capacitance: Each line features a very low capacitance, allowing for high-speed data transmission without significant signal delay.
  • ESD Protection: Provides a high level of protection against Electrostatic Discharge, safeguarding sensitive components in the LCD interface.

Applications

The EMIF10-LCD03F3 is ideal for a variety of applications that require clean signal transmission and robust EMI filtering, including:

  • Mobile phones and smartphones
  • Portable media players
  • Personal digital assistants (PDAs)
  • Notebook and tablet computers
  • Other devices with LCD display interfaces

Product Benefits

By using the EMIF10-LCD03F3, designers can ensure that their products deliver high-quality visual outputs on LCD screens with minimal interference. The device's small footprint also makes it an excellent choice for compact and portable electronic devices where space is at a premium. With its integrated ESD protection, the EMIF10-LCD03F3 also enhances the durability and longevity of the end product by preventing damage from static discharges.

You May Also Be Interested in

NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,591 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess