EN
  • EN
  • DE

MAX281BEPA+

Part No MAX281BEPA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 20kHz
Number of Filters 1
Filter Order 5th
Operating Supply Voltage 4.75 V ~ 16 V, ±2.375 V ~ 8 V
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 702774-MAX281BEPA+
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX281
Introduction Date May 01, 1990
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX281BEPA+ CAD Model

Description

MAX281BEPA+ Precision Operational Amplifier

The MAX281BEPA+ is a high-performance, precision operational amplifier from Maxim Integrated, designed for a wide range of analog applications. This component offers exceptional accuracy and stability, making it an ideal choice for precision instrumentation, data acquisition systems, and active filtering applications.

Key Features

  • Low Offset Voltage: The MAX281BEPA+ features a low input offset voltage, which minimizes errors in precision applications and improves overall system accuracy.
  • Low Noise: With its low noise characteristics, this op-amp ensures a clean and accurate signal amplification, which is crucial for sensitive electronics and measurement equipment.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, enabling it to maintain its performance across a wide range of frequencies.
  • Single-Supply Operation: It is capable of operating from a single supply, simplifying power supply design and making it suitable for battery-operated devices.
  • Wide Supply Range: The MAX281BEPA+ operates over a wide supply voltage range, providing design flexibility for various applications.

Applications

The versatility of the MAX281BEPA+ makes it well-suited for a multitude of applications, including:

  • Precision analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Sample-and-hold circuits
  • Active filters and oscillators
  • Test and measurement equipment
  • Medical devices

Package and Quality

The MAX281BEPA+ is available in an 8-pin DIP package, which is compatible with standard breadboards and sockets, facilitating easy prototyping and integration into existing designs. Maxim Integrated ensures high-quality manufacturing standards, providing reliability and performance that engineers can trust for their critical applications.

Conclusion

With its precision characteristics and robust design, the MAX281BEPA+ from Maxim Integrated stands out as a superior choice for designers seeking a reliable and accurate operational amplifier for their high-end applications.

You May Also Be Interested in

Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $43.2398

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.6308 $79.8924
6+ $21.8514 $131.1084
9+ $21.1677 $190.5093
12+ $20.4851 $245.8212
15+ $19.8025 $297.0375
20+ $17.7535 $355.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess