EN
  • EN
  • DE

EMIF06-VID01F2

Part No EMIF06-VID01F2
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description EMI Filter RC-Circuit 40dB Flat Style SMD T/R / IC FILTER EMI 6LINE ESD FLIPCHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 6
Attenuation Value 40dB @ 900MHz
Resistance - Channel (Ohms) 100
Current 10mA
Values R = 100 Ohms, C = 16pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.115" L x 0.051" W (2.92mm x 1.29mm)
Height 0.028" (0.70mm)
Win Source Part Number 015332-EMIF06-VID01F2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name EMIF06-VID01F2
Introduction Date February 15, 2005
ECCN EAR99
Country of Origin China, France
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian EMIF06-VID01F2 CAD Model

Description

EMIF06-VID01F2 - EMI Filter and Line Termination for Video Interface

The EMIF06-VID01F2 is a cutting-edge EMI filtering and line termination solution designed by STMicroelectronics, tailored specifically for the protection of high-speed video interfaces. This compact component integrates six filters to suppress EMI/RFI noise in electronic circuits, and it includes line termination functions to ensure signal integrity, making it an ideal choice for applications involving video signal transmission.

With its ability to support a wide range of video standards, including VGA, SVGA, XGA, and SXGA, the EMIF06-VID01F2 is highly versatile and can be incorporated into various devices such as desktop monitors, projectors, and high-definition televisions. Its design is optimized to provide high-level ESD protection, safeguarding sensitive video interface lines against electrostatic discharges that can occur during normal operation or during handling and assembly.

The EMIF06-VID01F2 features an array of benefits:

  • High Integration: By combining EMI filtering and line termination in a single package, the EMIF06-VID01F2 saves valuable PCB space and reduces component count, leading to a more streamlined design and manufacturing process.
  • Enhanced Signal Quality: The integrated line termination helps to maintain signal integrity by matching impedance and minimizing reflection, thus ensuring a clear and stable video signal.
  • Superior ESD Protection: This product provides robust protection against ESD, withstanding contact discharges of up to 15 kV (air discharge) and 8 kV (contact discharge) as per the IEC 61000-4-2 standard.
  • Low Capacitance: The device's low line capacitance allows for high-speed signal transmission without significant signal attenuation, making it suitable for high-resolution video interfaces.

Manufactured in a compact flip-chip package, the EMIF06-VID01F2 is designed for surface-mount technology (SMT), allowing for efficient assembly and soldering processes. Its small footprint and low profile make it an excellent choice for sleek, modern electronic designs where space is at a premium.

STMicroelectronics' commitment to quality and performance is evident in the EMIF06-VID01F2, making it a reliable and essential component for any video interface application that demands high-speed data transmission and protection against electromagnetic interference.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4531 $58.9030
315+ $0.3718 $117.1170
485+ $0.3603 $174.7455
665+ $0.3486 $231.8190
860+ $0.3370 $289.8200
1,150+ $0.3021 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,400 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess