EN
  • EN
  • DE

EMIF06-10006F2

Part No EMIF06-10006F2
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/60PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 6
Resistance - Channel (Ohms) 100
Current 10mA
Values R = 100 Ohms, C = 60pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.115" L x 0.051" W (2.92mm x 1.29mm)
Height 0.028" (0.70mm)
Win Source Part Number 081002-EMIF06-10006F2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMIF06-10006F2 CAD Model

Description

EMIF06-10006F2 - STMicroelectronics EMI Filter and Signal Conditioning

The EMIF06-10006F2 is a highly integrated device designed by STMicroelectronics to provide optimal EMI filtering and signal conditioning for electronic products. This compact component is part of STMicroelectronics' extensive range of EMI filters and is specifically engineered to suppress unwanted electromagnetic interference (EMI) in high-speed data lines and I/O ports, ensuring signal integrity and compliance with regulatory standards.

Key Features

  • Integrated ESD Protection: The EMIF06-10006F2 integrates protection against electrostatic discharges (ESD), safeguarding sensitive circuitry from the damaging effects of ESD events.
  • High-Speed Signal Compatibility: Designed to work with high-speed interfaces, this device is suitable for applications involving USB 2.0, HDMI, LVDS, and other fast data protocols.
  • Low Clamping Voltage: With its low clamping voltage, the EMIF06-10006F2 ensures that transient voltages are kept to a minimum, thus protecting downstream components from voltage spikes.
  • Low Capacitance: The device features low line capacitance, which minimizes signal attenuation and preserves the integrity of high-speed signals.
  • Multi-line Protection: It offers protection for up to six data lines in a single package, reducing component count and saving valuable board space.
  • Compact Package: The EMIF06-10006F2 comes in a space-saving µQFN package, making it ideal for use in portable electronics where real estate is at a premium.

Applications

The EMIF06-10006F2 is versatile and can be used in a variety of applications, including:

  • Mobile phones and smartphones
  • Portable media players
  • Notebook and desktop computers
  • Set-top boxes and digital TVs
  • USB hubs, peripherals, and accessories

Conclusion

In conclusion, the EMIF06-10006F2 from STMicroelectronics is an essential component for designers looking to enhance the EMI filtering and signal conditioning of their high-speed digital interfaces. Its combination of ESD protection, low capacitance, and multi-line protection in a compact package makes it an excellent choice for a wide range of electronic products.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7662 $61.2960
185+ $0.6288 $116.3280
285+ $0.6091 $173.5935
395+ $0.5895 $232.8525
510+ $0.5698 $290.5980
680+ $0.5109 $347.4120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess