EN
  • EN
  • DE

EMIF06-10006F1

Part No EMIF06-10006F1
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/60PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 6
Resistance - Channel (Ohms) 100
Current 10mA
Values R = 100 Ohms, C = 60pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.115" L x 0.051" W (2.92mm x 1.29mm)
Height 0.028" (0.70mm)
Win Source Part Number 110410-EMIF06-10006F1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMIF06-10006F1 CAD Model

Description

The EMIF06-10006F1 is a highly integrated device designed by STMicroelectronics, specifically tailored for EMI (Electromagnetic Interference) filtering and line termination in mobile phone applications. This compact component is part of STMicroelectronics' dedication to providing advanced solutions for managing electromagnetic compatibility in sensitive electronic equipment.

Key Features

  • Integration: The EMIF06-10006F1 combines six EMI filters and one line termination resistor network into a single package, significantly reducing PCB space requirements and simplifying design.
  • High-Speed Data Lines: It is designed to be used with high-speed data lines, providing excellent filtering capabilities for signals such as those found in USB 2.0, MIPI, and other communication standards.
  • Low Pass Filter: The device acts as a low-pass filter for each line, attenuating unwanted high-frequency noise and preventing it from affecting the performance of the mobile phone.
  • ESD Protection: Integrated ESD protection circuitry safeguards the mobile phone's sensitive components against electrostatic discharges, meeting the IEC 61000-4-2 standard.

Applications

The EMIF06-10006F1 is ideal for use in a variety of mobile communication devices where space is at a premium and EMI filtering is necessary. These include:

  • Smartphones
  • Tablets
  • Portable communication devices
  • GPS receivers
  • Other applications requiring EMI filtering and line termination

Technical Specifications

The EMIF06-10006F1 offers an impressive array of technical specifications that make it a robust choice for designers:

  • Cut-off frequency: 250 MHz (typical)
  • ESD protection up to 15 kV
  • Operating temperature range: -40°C to +85°C
  • Package: μQFN-10L (2.5 x 1 x 0.55 mm)

With its combination of advanced EMI filtering, compact design, and robust ESD protection, the EMIF06-10006F1 from STMicroelectronics is an excellent choice for designers looking to enhance the performance and reliability of their mobile communication devices.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5941 $59.4100
240+ $0.4874 $116.9760
370+ $0.4723 $174.7510
510+ $0.4571 $233.1210
655+ $0.4418 $289.3790
875+ $0.3961 $346.5875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess