EN
  • EN
  • DE

EMIF05-SK01F3

Part No EMIF05-SK01F3
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) ESD SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Features RC (Pi) EMI Filter 2nd Order Low Pass Channel R = 4.7kOhms, C = 1000pF 11-UFBGA, FCBGA
Manufacturer STMicroelectronics
Series IPAD™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 11-UFBGA, FCBGA
Family Name EMIF05
MSL Level Not Applicable
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number -497-15489-2, -497-15489-1, -497-15489-6, 2266-EMIF05-SK01F3, 497-15489-1, 497-15489-2, 497-15489-6
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918058-EMIF05-SK01F3
Ultra Librarian 3D Model Ultra Librarian EMIF05-SK01F3 CAD Model

Description

EMIF05-SK01F3: An EMI Filtering and Signal Conditioning Solution

The EMIF05-SK01F3 is a state-of-the-art EMI filtering and signal conditioning component designed by STMicroelectronics, a global semiconductor leader. This product is specifically engineered to suppress EMI/RFI noise in electronic circuits while providing simultaneous ESD protection. It is an ideal choice for maintaining signal integrity and protecting sensitive components in a wide range of applications.

Key Features

  • High Integration: The EMIF05-SK01F3 integrates five lines of EMI filtering, which includes ESD protection, thus saving valuable board space and reducing design complexity.
  • Advanced ESD Protection: It offers superior ESD protection, compliant with IEC 61000-4-2 (Level 4), ensuring the safety and longevity of electronic equipment.
  • Low Line Capacitance: The low line capacitance of this component ensures high-speed data integrity, making it suitable for applications such as USB 2.0, HDMI, and other high-speed data lines.
  • Optimized Signal Quality: By providing high filtering performance with cut-off frequencies suitable for various signal standards, it effectively maintains signal quality without compromising data rates.

Applications

The versatile nature of the EMIF05-SK01F3 makes it suitable for a wide array of applications, including but not limited to:

  • Mobile phones and smartphones
  • Computers and peripherals
  • Consumer electronics
  • Communication systems
  • Portable multimedia devices

Product Benefits

With its compact footprint, the EMIF05-SK01F3 is designed to meet the stringent requirements of space-constrained applications. It not only helps in achieving compliance with EMC regulations but also enhances the user experience by reducing interference that can degrade device performance. As a result, designers benefit from a more reliable and consistent operation of their electronic systems.

STMicroelectronics' commitment to quality and innovation is reflected in the EMIF05-SK01F3, providing designers with a robust, high-performance solution for EMI filtering and signal conditioning needs.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4239 $59.3460
335+ $0.3479 $116.5465
515+ $0.3370 $173.5550
710+ $0.3262 $231.6020
920+ $0.3152 $289.9840
1,230+ $0.2827 $347.7210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess