EN
  • EN
  • DE

EMIF03-SIM02F2

Part No EMIF03-SIM02F2
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description IC EMI FILTER ESD PROT SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 3
Values R = 57Ohm (Total), C = 20pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.055" L x 0.055" W (1.39mm x 1.39mm)
Height 0.028" (0.72mm)
Win Source Part Number 080998-EMIF03-SIM02F2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EMIF03-SIM02F2 CAD Model

Description

Overview of EMIF03-SIM02F2

The EMIF03-SIM02F2 is a high-performance integrated EMI filter designed specifically for SIM card interfaces, manufactured by STMicroelectronics. It's engineered to provide a compact and efficient solution for suppressing electromagnetic interference (EMI) in mobile phones, smartphones, and other portable communication devices that utilize SIM card technology.

Key Features

  • Integrated Solution: The EMIF03-SIM02F2 integrates ESD protection and EMI filtering into a single package, reducing the need for multiple discrete components on a PCB and saving valuable board space.
  • High ESD Protection: It offers a high level of protection against electrostatic discharges, ensuring the reliability and longevity of the device it protects.
  • Low Capacitance: The filter has a low line capacitance, which is critical for maintaining signal integrity, especially in high-speed data lines.
  • Optimized for SIM Interfaces: Designed specifically for SIM card applications, the EMIF03-SIM02F2 is optimized to handle the particular EMI and ESD requirements of these interfaces.

Applications

The EMIF03-SIM02F2 is ideal for a range of applications that require reliable EMI filtering and ESD protection for SIM card interfaces. These include:

  • Mobile and Smartphones
  • Portable Communication Devices
  • PDAs and Personal Communicators
  • Wireless Modules

Package and Quality

The device comes in a compact µQFN-6L package, which is not only space-saving but also offers excellent thermal performance. STMicroelectronics ensures that the EMIF03-SIM02F2 meets stringent quality standards, providing a robust and durable component for sensitive electronics.

Conclusion

In summary, the EMIF03-SIM02F2 from STMicroelectronics is a sophisticated solution for designers looking to enhance the performance and reliability of their SIM card interface applications. By integrating EMI filtering and ESD protection into a single component, it simplifies design, saves space, and enhances the overall performance of the electronic device.

You May Also Be Interested in

TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4295 $51.5400
285+ $0.3525 $100.4625
440+ $0.3414 $150.2160
610+ $0.3304 $201.5440
785+ $0.3194 $250.7290
1,050+ $0.2864 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess