EN
  • EN
  • DE

EMIF03-SIM01F1L8

Part No EMIF03-SIM01F1L8
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family EMI/RFI Filters(LC,RC Networks)
Manufacturer STMicroelectronics
Win Source Part Number 258844-EMIF03-SIM01F1L8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EMIF03-SIM01F1L8 CAD Model

Description

EMIF03-SIM01F1L8: EMI Filter and Line Termination for SIM Interface

The EMIF03-SIM01F1L8 is a highly integrated solution designed by STMicroelectronics to address the requirements of EMI filtering and line termination for the SIM card interface in mobile applications. This compact component is specifically tailored to enhance the signal integrity and electromagnetic compatibility of SIM card interfaces in a variety of devices such as smartphones, tablets, and other mobile-connected equipment.

Key Features

  • Integration: The EMIF03-SIM01F1L8 combines EMI filtering and line termination functionalities in one package, reducing the number of discrete components required on the PCB and simplifying design.
  • Performance: It provides excellent EMI suppression characteristics, ensuring compliance with the stringent international standards for electromagnetic compatibility.
  • Design Flexibility: The compact flip-chip package allows for a minimal footprint on the circuit board, which is essential for space-constrained mobile applications.
  • Protection: The device includes ESD protection, safeguarding the SIM card interface from electrostatic discharges and enhancing the robustness of the end product.
  • High-Speed Data Integrity: It supports high-speed data lines, ensuring that the integrity of the communication between the SIM card and the host device is maintained.

Applications

The EMIF03-SIM01F1L8 is suitable for a wide range of applications where a SIM card interface is present. It is particularly useful in environments where space is at a premium and electromagnetic interference can be a significant concern.

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the EMIF03-SIM01F1L8 is no exception. It is manufactured to meet high industry standards, ensuring that it performs consistently across various conditions and throughout its operational lifespan.

In summary, the EMIF03-SIM01F1L8 from STMicroelectronics represents a highly effective solution for designers looking to enhance the performance and reliability of SIM card interfaces in mobile devices, while simultaneously addressing space constraints and simplifying the design process.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess