EN
  • EN
  • DE

EMIF02-USB05F2

Part No EMIF02-USB05F2
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 33, 1.5k
Values R = 33 Ohms, 1.5 kOhms, C = 30pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications USB
Mounting SMD (SMT)
Dimension 0.076" L x 0.036" W (1.92mm x 0.92mm)
Height 0.028" (0.70mm)
Win Source Part Number 015323-EMIF02-USB05F2
Family Name EMIF02-USB05F2
Introduction Date March 14, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EMIF02-USB05F2 CAD Model

Description

The EMIF02-USB05F2 is a highly integrated solution from STMicroelectronics designed to provide Electromagnetic Interference (EMI) filtering and line termination for Universal Serial Bus (USB) interfaces. This compact and efficient component is ideal for applications where space is at a premium and performance is paramount.

Key Features

  • EMI Filtering: The EMIF02-USB05F2 is equipped with low-pass filters to suppress unwanted EMI noise, ensuring cleaner signal transmission and improved performance of USB interfaces.
  • Line Termination: This device includes the required line termination resistors for USB data lines, which are crucial for maintaining signal integrity and compliance with USB standards.
  • Integrated ESD Protection: With built-in Electrostatic Discharge (ESD) protection, the EMIF02-USB05F2 safeguards sensitive components against electrical surges, enhancing the durability and reliability of the end product.
  • Compact Footprint: The space-saving design of the EMIF02-USB05F2 allows for its implementation in space-constrained applications without compromising functionality.
  • Low Capacitance: The device features low capacitance, which is essential for maintaining high-speed data integrity and minimizing signal attenuation.
  • Compliance: It is fully compliant with USB 2.0 standards, ensuring compatibility with a wide range of devices and systems.

Applications

The EMIF02-USB05F2 is versatile and can be used in various applications where USB connectivity is required. It is particularly suitable for:

  • Smartphones and Tablets
  • Laptops and Desktop Computers
  • Consumer Electronics
  • Peripheral Devices
  • Portable Medical Devices

Conclusion

With its combination of EMI filtering, line termination, ESD protection, and compliance with USB 2.0 standards, the EMIF02-USB05F2 from STMicroelectronics is an essential component for any design requiring robust USB interfaces. Its small footprint and high-performance characteristics make it an excellent choice for designers looking to enhance the USB experience in their products.

You May Also Be Interested in

TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess