EN
  • EN
  • DE

EMIF02-USB01F2

Part No EMIF02-USB01F2
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 33, 1.3k
Values R = 33 Ohms, 1.3 kOhms, C = 40pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications USB
Mounting SMD (SMT)
Dimension 0.076" L x 0.050" W (1.97mm x 1.27mm)
Height 0.028" (0.70mm)
Win Source Part Number 099945-EMIF02-USB01F2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EMIF02-USB01F2 CAD Model

Description

Overview of EMIF02-USB01F2

The EMIF02-USB01F2 is a highly integrated solution designed by STMicroelectronics to provide electromagnetic interference (EMI) filtering and electrostatic discharge (ESD) protection for USB interfaces. This compact device is specifically tailored for USB 2.0 applications and is an essential component for ensuring the reliability and integrity of communication in consumer electronics, computing, and communication systems.

Key Features

  • EMI Filtering: The EMIF02-USB01F2 incorporates pi-style filter circuits that effectively suppress unwanted EMI noise on the data lines, ensuring a clean signal for improved performance and reduced errors in data transmission.
  • ESD Protection: With integrated ESD protection, the device safeguards the USB data lines against electrostatic discharges, which can occur during device connection and disconnection, thus prolonging the lifespan of electronic components.
  • High-Speed Data Integrity: Designed to support high-speed USB 2.0 data rates of up to 480 Mbps, this filter does not compromise the data throughput while providing necessary protections.
  • Low Capacitance: The low line capacitance ensures minimal signal attenuation, which is crucial for maintaining signal integrity over the USB interface.
  • Compact Package: The EMIF02-USB01F2 comes in a small footprint package, making it ideal for space-constrained applications.

Applications

The EMIF02-USB01F2 is suitable for a broad range of applications where USB connectivity is utilized. It is particularly beneficial in:

  • Smartphones and Tablets
  • Laptops and Desktop Computers
  • Digital Cameras and Portable Media Players
  • Printers and Scanners
  • Networking and Telecommunication Devices

Conclusion

STMicroelectronics' EMIF02-USB01F2 is a versatile and robust solution for any design that requires USB 2.0 connectivity. Its ability to provide both EMI filtering and ESD protection while maintaining signal integrity makes it an invaluable component for designers looking to enhance the performance and durability of their products. With its small package size and compatibility with high-speed data rates, the EMIF02-USB01F2 is an excellent choice for modern electronic devices that demand reliable USB interfaces.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3172 $58.6820
445+ $0.2603 $115.8335
690+ $0.2522 $174.0180
950+ $0.2441 $231.8950
1,225+ $0.2359 $288.9775
1,640+ $0.2115 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess