EN
  • EN
  • DE

EMIF02-SPK01C2

Part No EMIF02-SPK01C2
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 10 OHM/200PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Attenuation Value -33dB @ 900MHz
Resistance - Channel (Ohms) 10
Values R = 10 Ohms, C = 200pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.058" L x 0.042" W (1.47mm x 1.07mm)
Height 0.026" (0.65mm)
Win Source Part Number 203649-EMIF02-SPK01C2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EMIF02-SPK01C2 CAD Model

Description

EMIF02-SPK01C2 - Audio Filter and ESD Protection by STMicroelectronics

The EMIF02-SPK01C2 is an innovative solution designed by STMicroelectronics to enhance the audio experience in a wide range of consumer electronics. This compact, highly integrated device combines audio filtering and Electrostatic Discharge (ESD) protection, ensuring both high-quality sound and robustness of your electronic applications.

Key Features

  • Integrated Audio Filter: The EMIF02-SPK01C2 includes built-in low-pass filters that are optimized for speaker lines, providing clear and crisp audio by reducing Electromagnetic Interference (EMI).
  • ESD Protection: With its ESD protection capability, the device safeguards sensitive audio components against electrostatic discharges, ensuring long-term reliability and stability.
  • High Integration: This component integrates two low-pass filter channels and ESD protection in a single package, reducing the need for additional components and simplifying the design of your audio circuitry.
  • Small Package: The EMIF02-SPK01C2 comes in a compact µQFN package, making it ideal for space-constrained applications such as smartphones, tablets, and other portable audio devices.

Applications

The EMIF02-SPK01C2 is suited for a variety of applications where audio quality and component protection are paramount. It is particularly useful in:

  • Mobile Phones
  • Tablets
  • Laptops and Portable Computers
  • Portable Media Players
  • Bluetooth Speakers
  • Other Audio Devices with Speaker Outputs

Technical Specifications

The device features a low-pass filter with a cut-off frequency specifically designed for speaker applications. It also offers excellent attenuation of the RF bands from 800 MHz to 2.7 GHz. The ESD protection capability complies with IEC 61000-4-2 level 4, ensuring protection against ESD pulses up to 8 kV (contact discharge).

STMicroelectronics' commitment to quality means that the EMIF02-SPK01C2 is manufactured to the highest standards, providing reliable and consistent performance for your audio solutions. By integrating both audio filtering and ESD protection, the EMIF02-SPK01C2 represents a comprehensive solution that addresses both sound quality and device protection in one efficient package.

You May Also Be Interested in

TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.1060 $64.1060
3+ $52.5999 $157.7997
4+ $50.9563 $203.8252
5+ $49.3127 $246.5635
7+ $47.6692 $333.6844
9+ $42.7373 $384.6357
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess