EN
  • EN
  • DE

EMIF02-MIC03M6

Part No EMIF02-MIC03M6
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description IC EMI FILTER ESD PROT SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 68
Values R = 68Ohm, C = 45pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.057" L x 0.039" W (1.45mm x 1.00mm)
Height 0.026" (0.65mm)
Win Source Part Number 258839-EMIF02-MIC03M6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMIF02-MIC03M6 CAD Model

Description

EMIF02-MIC03M6: Integrated EMI Filter and ESD Protection for Microphone Lines

The EMIF02-MIC03M6 is a highly integrated solution designed by STMicroelectronics to provide both Electromagnetic Interference (EMI) filtering and Electrostatic Discharge (ESD) protection specifically for microphone lines in mobile phones and other portable devices. This compact component is engineered to ensure the integrity of audio signals and to protect sensitive audio devices from external disturbances and static electricity, which are common challenges in today's electronic devices.

Key Features

  • High EMI Filtering Performance: The EMIF02-MIC03M6 incorporates high-quality EMI filters that effectively suppress unwanted electromagnetic noise, ensuring clear audio signal transmission.
  • ESD Protection: This device offers robust ESD protection for microphone lines, compliant with the IEC 61000-4-2 standard, safeguarding against electrostatic discharges that can damage electronic components.
  • Low Line Capacitance: The low line capacitance of the EMIF02-MIC03M6 minimizes signal attenuation, preserving the integrity of the audio signal for high-fidelity sound reproduction.
  • Small Package Size: The product is available in a compact μQFN package, which is ideal for space-constrained applications in modern electronic devices.
  • Bidirectional Device: It can be used for lines that carry bidirectional signals, providing flexibility in circuit design.

Applications

The EMIF02-MIC03M6 is suitable for a wide range of applications where audio quality and component protection are critical. It is particularly useful in:

  • Mobile phones
  • Tablets and portable computers
  • Bluetooth headsets
  • Audio recording devices
  • Other portable audio equipment

Why Choose EMIF02-MIC03M6?

STMicroelectronics' EMIF02-MIC03M6 stands out in the market for its ability to combine EMI filtering and ESD protection in a single package. This integration reduces component count and saves valuable board space, which is essential for the design of sleek and compact electronic devices. By selecting the EMIF02-MIC03M6, designers can enhance the durability and audio performance of their products, ensuring a better user experience in environments with high levels of electromagnetic disturbances.

Overall, the EMIF02-MIC03M6 is a testament to STMicroelectronics' commitment to providing innovative and reliable solutions for the protection and enhancement of audio signal integrity in electronic devices.

You May Also Be Interested in

TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6148 $52.2580
200+ $0.5045 $100.9000
310+ $0.4887 $151.4970
425+ $0.4730 $201.0250
550+ $0.4572 $251.4600
735+ $0.4099 $301.2765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,386 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess