EN
  • EN
  • DE

EMIF02-AV01F3

Part No EMIF02-AV01F3
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 15 OHM/3200PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 15
Values R = 15 Ohms, C = 3200pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.046" L x 0.030" W (1.17mm x 0.77mm)
Height 0.026" (0.65mm)
Win Source Part Number 015321-EMIF02-AV01F3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name EMIF02-AV01F3
Introduction Date October 06, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian EMIF02-AV01F3 CAD Model

Description

Introducing the EMIF02-AV01F3: Your Solution for Audio Interface Protection

The EMIF02-AV01F3 is a highly integrated solution designed by STMicroelectronics, tailored specifically for the protection of audio interface applications. This compact device is an essential component for modern electronics where audio functions are critical, offering exceptional protection against Electrostatic Discharge (ESD) and Electromagnetic Interferences (EMI).

Robust Protection Features

The EMIF02-AV01F3 is engineered to provide robust protection for two differential audio lines. It integrates ESD protection diodes that safeguard the audio signal lines against electrostatic discharges up to ±15 kV, ensuring the longevity and reliability of your audio equipment. This level of protection meets the IEC 61000-4-2 standard, making it an ideal choice for sensitive audio applications.

Enhanced Audio Performance

With its low line capacitance, the EMIF02-AV01F3 minimizes signal attenuation, allowing for a clearer and more faithful audio signal transmission. It also features a low PCB space requirement due to its flip-chip package, which not only saves valuable board space but also reduces parasitic inductance, contributing to improved signal integrity.

Seamless Integration

Designed for seamless integration into various audio systems, the EMIF02-AV01F3 supports a wide range of applications, including mobile phones, MP3 players, and other portable audio devices. Its flip-chip package allows for direct soldering onto the circuit board, which simplifies the design and manufacturing process.

Key Specifications

  • 2-line ESD protection
  • Protection of VBUS
  • Low clamping voltage
  • Very low PCB space consumption
  • High reliability offered by monolithic integration
  • High reduction of parasitic elements through integration and wafer level package

The EMIF02-AV01F3 stands out as a high-performance, space-saving solution for manufacturers looking to enhance the resilience and audio quality of their products. By choosing STMicroelectronics' advanced protection technology, you can ensure that your audio interfaces are not only safeguarded against harmful ESD and EMI but are also optimized for the best audio experience.

You May Also Be Interested in

TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2867 $50.1725
425+ $0.2353 $100.0025
660+ $0.2279 $150.4140
910+ $0.2206 $200.7460
1,175+ $0.2132 $250.5100
1,570+ $0.1912 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess