EN
  • EN
  • DE

EMIF01-5250-DIF

Part No EMIF01-5250-DIF
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family EMI/RFI Filters(LC,RC Networks)
Manufacturer STMicroelectronics
Win Source Part Number 258834-EMIF01-5250-DIF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EMIF01-5250-DIF CAD Model

Description

EMIF01-5250-DIF - EMI Filter and Line Termination for SD Card Applications

The EMIF01-5250-DIF is a comprehensive EMI filtering and line termination solution designed specifically for SD memory card interfaces. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this product is engineered to provide both signal conditioning and protection for SD card interfaces in a wide range of electronic devices.

At the heart of its functionality, the EMIF01-5250-DIF integrates six capacitors and several resistors to achieve optimal signal integrity and EMI suppression. This integration helps to minimize component count and conserve valuable PCB space, making it an ideal choice for compact electronic products such as smartphones, digital cameras, and portable media players.

The device is capable of attenuating unwanted EMI noise in the frequency range that is most commonly affected by high-speed data lines. With its low-pass filter design, the EMIF01-5250-DIF ensures that the signal integrity is maintained while reducing the potential for electromagnetic interference that can disrupt device performance and user experience.

Moreover, the EMIF01-5250-DIF provides matched line termination, which is critical for maintaining signal quality over the SD card interface. By matching the impedance of the SD card lines, the device helps to prevent signal reflections that can lead to data errors and communication issues.

This product is packaged in a compact µQFN-10 package, which is not only space-saving but also offers excellent thermal performance. The small form factor of the EMIF01-5250-DIF makes it suitable for integration into the latest generation of mobile and portable devices where space is at a premium.

STMicroelectronics has designed the EMIF01-5250-DIF with a focus on reliability and performance. The device is compliant with the relevant industry standards for EMI filtering and line termination, ensuring that it can be used in a wide range of applications without compatibility concerns.

For designers and engineers looking to enhance their products with efficient EMI filtering and line termination for SD card interfaces, the EMIF01-5250-DIF from STMicroelectronics represents a robust, space-efficient solution that can help to ensure device functionality and user satisfaction.

You May Also Be Interested in

TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess