EN
  • EN
  • DE

EF68B09P

Part No EF68B09P
Manufacturer STMicroelectronics
Catalog Embedded - Microprocessors
Description 8-BIT, 2MHZ, Microprocessor, PDIP40 8-BIT, 2MHZ, Microprocessor, PDIP40
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
RoHS Compliant
Win Source Part Number 986961-EF68B09P
Categories Embedded - Microprocessors
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EF68B09P CAD Model

Description

The EF68B09P is a high-performance, 8-bit microprocessor designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This advanced microprocessor is part of the 6800 series and is known for its robust architecture, making it an ideal choice for a wide range of embedded applications.

With its powerful processing capabilities, the EF68B09P operates at a frequency of up to 2 MHz, providing efficient data handling and control for complex tasks. The microprocessor features a versatile set of I/O ports, enabling it to interface with a variety of peripherals and sensors, making it a highly adaptable solution for system designers.

The EF68B09P comes equipped with a rich instruction set that supports a multitude of operations, including logical, arithmetic, and control functions. This extensive instruction set allows for sophisticated program control and decision-making processes within embedded systems. Additionally, the microprocessor's built-in memory management capabilities ensure optimal use of memory resources, enhancing system reliability and performance.

One of the key advantages of the EF68B09P is its low-power consumption, which is crucial for battery-operated devices. This feature, along with its compact package, makes it an excellent choice for portable and space-constrained applications such as handheld devices, consumer electronics, and IoT products.

STMicroelectronics has designed the EF68B09P with compatibility in mind, ensuring it can be easily integrated into existing designs that utilize the 6800 series ecosystem. This backward compatibility reduces development time and costs for engineers looking to upgrade their systems or create new products with the latest technology.

In summary, the EF68B09P from STMicroelectronics is a versatile and efficient microprocessor that offers a balance of performance, power consumption, and ease of integration. Its robust feature set and compatibility with a wide range of applications make it a top choice for designers seeking a reliable and capable processing solution.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess