EN
  • EN
  • DE

DK900-HC11-220

Part No DK900-HC11-220
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description KIT DEV PSD FOR 68HC11 220V / DEVELOPMENT KIT FOR PSD9XX FAMILY OF FLASH PSDS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Part Status Obsolete(EOL)
Main Purpose Memory, Flash
Utilized IC / Part PSD9xx
Supplied Contents Board(s), Cable(s), Power Supply
Win Source Part Number 775611-DK900-HC11-220
Popularity Medium
Supply and Demand Status Balance
Introduction Date February 07, 2002
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DK900-HC11-220 CAD Model

Description

The DK900-HC11-220 is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This product is designed to cater to the needs of sophisticated electronic applications, offering a perfect blend of efficiency, reliability, and versatility.

Key Features

  • High Performance: The DK900-HC11-220 is built to deliver top-notch performance, ensuring that it can handle demanding tasks with ease.
  • Energy Efficiency: With energy-saving features, this product is ideal for applications that require low power consumption without compromising on performance.
  • Durability: Manufactured to the highest standards, the DK900-HC11-220 is robust and designed to withstand the rigors of everyday use in various environments.

Applications

This versatile component is suitable for a wide range of applications, including but not limited to:

  • Industrial Automation
  • Consumer Electronics
  • Automotive Systems
  • Internet of Things (IoT) Devices

Technical Specifications

Parameter Value Operating Temperature -40°C to +85°C Supply Voltage 2.0V to 3.6V Package Surface-Mount Quality & Reliability Complies with industry standards

Support and Resources

STMicroelectronics provides comprehensive support and resources for the DK900-HC11-220, including datasheets, technical documentation, and application notes. Customers can also access a wide range of development tools to facilitate product integration and optimize performance.

For more information or to place an order, visit STMicroelectronics' official website or contact your local authorized distributor.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess