EN
  • EN
  • DE

DDA001BG

Part No DDA001BG
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 251257-DDA001BG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DDA001BG CAD Model

Description

The DDA001BG is a highly integrated power management IC designed by STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This advanced component is part of ST's extensive portfolio of power conversion and management solutions, crafted to meet the demanding requirements of modern electronic systems.

Key Features

  • High-Efficiency Power Conversion: The DDA001BG is capable of delivering efficient power conversion, which is crucial for minimizing energy loss and heat generation in electronic devices.
  • Integrated MOSFET Drivers: With built-in drivers for high-voltage MOSFETs, this IC simplifies the design and reduces the external component count, leading to a more compact and cost-effective power supply design.
  • Advanced Protection Features: It includes overvoltage, overcurrent, and overtemperature protection, ensuring the safety and reliability of the application it is used in.
  • Flexible Power Supply Options: The DDA001BG supports a wide input voltage range, making it suitable for a variety of power supply applications.
  • Minimal External Components: The integration level of the DDA001BG allows for a reduction in the number of external components required, which can lead to savings in both space and cost.

Applications

The DDA001BG is designed for a broad range of applications, including but not limited to:

  • Switched-mode power supplies (SMPS)
  • Power adapters
  • LED lighting systems
  • Consumer electronics
  • Standby power systems

Technical Specifications

The DDA001BG operates with a control method that ensures high levels of performance and energy efficiency. Its technical specifications include a wide operating frequency range and a robust thermal performance that guarantees operation in various environmental conditions.

Conclusion

STMicroelectronics' DDA001BG is an exemplary solution for designers looking to implement an efficient, reliable, and compact power management system. Its combination of features and protections makes it an ideal choice for a multitude of applications where power efficiency and space-saving are of paramount importance.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
Dialog Semiconductor GmbH
Lowest to $4.8972
NEC
Need more? Email Us
Diodes Incorporated
Lowest to $0.1143
NEC
Need more? Email Us
Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513
Shindengen
Lowest to $8.3160
Intel
Lowest to $10.8258

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,980 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess