EN
  • EN
  • DE

DALC208SC6-E

Part No DALC208SC6-E
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOT23-6
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 718204-DALC208SC6-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DALC208SC6-E CAD Model

Description

The DALC208SC6-E from STMicroelectronics is a high-quality, bidirectional Transient Voltage Suppression (TVS) diode array designed to protect electronic circuits from electrostatic discharges (ESD) and other voltage-induced transient events. This robust component is ideal for safeguarding sensitive equipment in a variety of applications, including telecommunications, computer interfaces, and other electronic devices that require reliable ESD protection.

Key Features

  • ESD Protection: The DALC208SC6-E provides excellent protection against ESD, exceeding IEC 61000-4-2 level 4 standards with an 8 kV (air discharge) and 15 kV (contact discharge) capability.
  • Low Capacitance: With a very low capacitance of typically 5 pF per diode, this TVS diode array ensures high-speed signal integrity, making it suitable for protecting high-frequency lines without significant signal attenuation.
  • Low Leakage Current: It features a low leakage current, less than 1 µA at the rated voltage, which helps to minimize power consumption and improve the overall efficiency of the protected circuit.
  • Bidirectional Protection: The device provides bidirectional clamping, which means it can suppress both positive and negative transient voltages, ensuring comprehensive protection for connected components.
  • SOT-23-6L Package: Encased in a small-outline SOT-23-6L package, the DALC208SC6-E is designed for space-constrained applications, offering a compact footprint while still delivering robust protection.
  • Multiple Line Protection: This array can protect up to four data or signal lines simultaneously, making it an efficient solution for multi-line protection in a single package.

Applications

The DALC208SC6-E is versatile and can be used in a wide range of applications, including:

  • USB 1.1 and 2.0 power and data line protection
  • Video line protection
  • Microcontroller input protection
  • Smart card and SIM card interfaces
  • Portable electronics
  • Other high-speed data interfaces in need of ESD protection

With its combination of low capacitance, bidirectional protection, and multi-line coverage, the STMicroelectronics DALC208SC6-E is an excellent choice for designers looking to enhance the reliability and longevity of their electronic systems against the threats posed by transient voltage events.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1455 $58.2000
975+ $0.1190 $116.0250
1,500+ $0.1155 $173.2500
2,065+ $0.1120 $231.2800
2,660+ $0.1086 $288.8760
3,575+ $0.0970 $346.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess