Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204123-LPC2104FBD48
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2104FBD48 CAD Model

Description

NXP LPC2104FBD48 Microcontroller

The NXP LPC2104FBD48 is a robust microcontroller that is part of the LPC2100 family, designed for embedded applications. This microcontroller is based on a 32-bit ARM7TDMI-S CPU which operates at frequencies of up to 70 MHz, providing a perfect balance between processing power and power consumption. It is an ideal choice for industrial control, medical systems, and any application that requires a high-performance yet cost-effective microcontroller solution.

Key Features:

  • Core: ARM7TDMI-S processor, a widely adopted 32-bit RISC CPU.
  • Speed: Up to 70 MHz clock speed for rapid processing capabilities.
  • Memory: 128 KB of on-chip Flash memory and 16 KB of SRAM, providing ample space for code storage and execution.
  • I/O Ports: 48 General Purpose I/O (GPIO) pins for versatile peripheral device control.
  • Communication Interfaces: Includes UARTs, SPI, I2C-bus, and CAN interfaces for comprehensive communication options.
  • Timer/Counters: Multiple 32-bit timers with capture/compare capabilities, ideal for precise time-related operations.
  • PWM Channels: Integrated Pulse Width Modulation (PWM) channels for motor control and other applications.
  • ADC: 10-bit Analog-to-Digital Converter with multiple channels for interfacing with analog sensors and inputs.
  • Package: Available in a space-saving LQFP-48 package.
  • Power Management: Features include Idle and Power-down modes for energy-efficient operation.
  • Debugging: Embedded In-System Programming (ISP) and In-Application Programming (IAP) support via on-chip bootloader software.

Applications:

The LPC2104FBD48 is versatile enough to fit a wide range of applications, including but not limited to:

  • Industrial control systems
  • Medical instruments
  • Automotive electronics
  • Alarm systems
  • Embedded systems

With its array of features and capabilities, the NXP LPC2104FBD48 microcontroller is a strong candidate for designers looking to create sophisticated systems that require reliable, high-speed processing and a variety of communication options.

You May Also Be Interested in

NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
Rochester Electronics
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $22.1169
ECAD model for CY8C5248AXI-047
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0276
ECAD model for FS32K144HFT0MLLR
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.4106 $78.8212
4+ $32.3369 $129.3476
6+ $31.3264 $187.9584
8+ $30.3158 $242.5264
10+ $29.3054 $293.0540
13+ $26.2737 $341.5581
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 259 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention