EN
  • EN
  • DE

CS1V330MCRE54

Part No CS1V330MCRE54
Manufacturer STMicroelectronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053283-CS1V330MCRE54
Categories OEM Parts(C-E)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS1V330MCRE54 CAD Model

Description

Product Overview: CS1V330MCRE54 by STMicroelectronics

The CS1V330MCRE54 is a cutting-edge product from STMicroelectronics, a leader in the semiconductor industry. This product is designed to meet the needs of modern electronic applications, offering a blend of reliability, efficiency, and performance.

Key Features

  • High Precision: The CS1V330MCRE54 is engineered for precise operations, ensuring high accuracy in its performance, which is critical for sensitive electronic applications.
  • Durability: Built with robust materials, this product is designed to withstand challenging conditions and provide a long operational lifespan, reducing the need for frequent replacements.
  • Energy Efficiency: This device is optimized for low power consumption, helping to reduce the overall energy footprint of the systems in which it is used and contributing to more sustainable electronic solutions.
  • Compact Design: The compact form factor of the CS1V330MCRE54 makes it ideal for space-constrained applications, allowing for integration into a wide variety of electronic products without compromising on performance.

Applications

The versatile nature of the CS1V330MCRE54 allows it to be used across a diverse range of applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Industrial automation
  • Telecommunications
  • Medical equipment

Technical Specifications

The CS1V330MCRE54 boasts impressive technical specifications that make it a top choice for designers and engineers:

  • Brand: STMicroelectronics
  • Product Category: [Insert Specific Category]
  • Operating Temperature Range: [Insert Temperature Range]
  • Supply Voltage: [Insert Voltage Range]
  • Output Type: [Insert Output Type]
  • Mounting Style: [Insert Mounting Style]
  • Package / Case: [Insert Package Type]

With the CS1V330MCRE54, STMicroelectronics continues to uphold its reputation for producing high-quality components that push the boundaries of technology. Whether for upgrading existing systems or developing new products, the CS1V330MCRE54 is an excellent choice for any project that demands excellence.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Amphenol
Radsok And Holder 3.6 Mm
Need more? Email Us
Amphenol
Need more? Email Us
TT Electronics
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0175
Dell
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1,355+ $0.0370 $50.1350
3,290+ $0.0304 $100.0160
5,085+ $0.0295 $150.0075
7,020+ $0.0285 $200.0700
9,060+ $0.0276 $250.0560
12,150+ $0.0247 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,510 pieces
MOQ: 1355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess