Product Overview: CS1E221MCRF10 - STMicroelectronics
The CS1E221MCRF10 is a high-performance capacitor from STMicroelectronics, a leading global semiconductor company. This capacitor is part of the CS series, designed for a wide range of applications requiring reliable and long-lasting energy storage solutions. With its robust construction and stable electrical characteristics, the CS1E221MCRF10 is an excellent choice for engineers and designers looking to enhance the performance of their electronic circuits.
Key Features
- Capacitance: The CS1E221MCRF10 boasts a capacitance value of 220 microfarads (μF), providing ample charge storage capability for various electronic applications.
- Voltage Rating: It operates at a rated voltage of 25V, making it suitable for a broad spectrum of low to medium voltage requirements.
- Temperature Range: This capacitor is designed to perform reliably over a wide temperature range, from -55°C to +105°C, ensuring stability and functionality in diverse operating environments.
- Tolerance: The component features a tolerance of ±20%, allowing for flexibility and consistent performance even under variable conditions.
- Physical Size: With a compact footprint, the CS1E221MCRF10 measures 10mm in diameter and 10.2mm in length, making it suitable for space-constrained applications.
- Mounting Type: This capacitor is designed for through-hole mounting, providing a secure and durable connection to the printed circuit board (PCB).
- Lead Spacing: The lead spacing for this capacitor is 5mm, which is a standard distance that fits well with common PCB layouts.
- Long Lifespan: The CS1E221MCRF10 is engineered for longevity, ensuring a long operational life that reduces the need for frequent replacements.
Applications
The CS1E221MCRF10 is versatile and can be used in various applications, including:
- Power supply smoothing and filtering
- Energy storage in pulse systems
- Audio amplifiers
- Automotive electronics
- Industrial control systems
- Consumer electronics
In conclusion, the CS1E221MCRF10 from STMicroelectronics is a reliable and efficient capacitor that meets the stringent requirements of modern electronic designs. Its combination of high capacitance, voltage rating, and temperature range, along with a compact form factor, makes it an ideal choice for designers seeking quality and performance in their energy storage components.