EN
  • EN
  • DE

CP3121

Part No CP3121
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1162754-CP3121
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CP3121 CAD Model

Description

The CP3121 from STMicroelectronics is a high-performance, feature-rich integrated circuit designed for a wide range of applications. As a leading component in the semiconductor industry, the CP3121 boasts advanced technology that enables efficient power management, robust data processing, and connectivity solutions.

Key Features

  • High Efficiency: The CP3121 is engineered to provide optimal power efficiency, which makes it suitable for battery-powered devices, reducing the overall power consumption and extending the battery life.
  • Advanced Connectivity: With built-in support for various communication protocols, the CP3121 ensures seamless integration with other components and systems, facilitating data transfer and system interoperability.
  • Compact Design: The small footprint of the CP3121 makes it an ideal choice for space-constrained applications, allowing designers to create compact and sleek product designs without compromising on performance.
  • Robust Security: Security is a paramount feature of the CP3121, which includes built-in hardware and software security measures to protect against unauthorized access and ensure data integrity.

Applications

The versatility of the CP3121 allows it to be used across various industries and applications, including:

  • Consumer Electronics
  • Industrial Automation
  • Automotive Systems
  • Internet of Things (IoT) Devices
  • Wearable Technology

Technical Specifications

STMicroelectronics has equipped the CP3121 with a set of technical specifications that ensure its suitability for demanding applications. These specifications include a wide operating temperature range, high-speed data interfaces, and compatibility with multiple voltage levels.

Support and Resources

STMicroelectronics provides comprehensive support for the CP3121, including detailed datasheets, application notes, and design resources. Customers can also access technical support from STMicroelectronics' expert engineers to assist with integration and troubleshooting.

With its combination of efficiency, connectivity, compactness, and security, the CP3121 from STMicroelectronics stands out as a top-tier component for any project requiring a reliable and powerful integrated circuit.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
ELM-TECH
Complementary MOSFET
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1035 $64.8280
18+ $6.6493 $119.6874
27+ $6.4414 $173.9178
38+ $6.2335 $236.8730
48+ $6.0256 $289.2288
65+ $5.4031 $351.2015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess