Product Overview: BZX55C36V Zener Diode from STMicroelectronics
The BZX55C36V is a high-quality Zener diode manufactured by STMicroelectronics, a leader in the semiconductor industry. This Zener diode is designed to provide precise voltage regulation and is commonly used in a variety of electronic circuits. Its ability to stabilize voltage makes it an essential component in power supply units, voltage reference applications, and surge protection circuits.
Key Features
- Nominal Zener Voltage: 36V, providing a stable reference voltage for various applications.
- Power Dissipation: With a power rating of 500mW, it can handle moderate levels of power without overheating.
- Package: The BZX55C36V is available in a DO-35 glass body package, offering through-hole mounting for easy integration into PCBs.
- Standard Zener Voltage Tolerance: ±5%, ensuring consistent performance and reliability.
- Operating Temperature Range: -55°C to +175°C, suitable for a wide range of environmental conditions.
- Low Leakage Current: Its design minimizes current leakage, enhancing overall efficiency.
Applications
The versatility of the BZX55C36V Zener diode allows it to be used in a multitude of applications, including:
- Voltage regulation modules
- Overvoltage protection circuits
- Switching power supplies
- Consumer electronics
- Industrial electronics
Quality and Reliability
STMicroelectronics is known for its commitment to quality, and the BZX55C36V is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected from STMicroelectronics products. Whether used in commercial or industrial applications, the BZX55C36V is a reliable choice for designers and engineers looking for a Zener diode with consistent performance and durability.
Conclusion
The BZX55C36V Zener diode from STMicroelectronics is an excellent choice for designers who require a reliable voltage regulator in their electronic circuits. With its precise voltage control, robust package, and wide operating temperature range, this Zener diode stands out as a component that can meet the demands of various applications while maintaining the quality and reliability synonymous with STMicroelectronics.