EN
  • EN
  • DE

BZW50-33B

Part No BZW50-33B
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 33V 76V R-6 / TRANSIENT VOLTAGE SUPPRESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tape & Box (TB)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 33V
Voltage - Breakdown (Min) 36.6V
Voltage - Clamping (Maximum) at Ipp 76V
Current - Peak Pulse (10/1000μs) 789A (8/20μs)
Power - Peak Pulse 5000W (5kW)
Power Line Protection No
Applications Use For General
Capacitance at Frequency 2875pF at 1MHz
Mounting Style Through Hole
Manufacturer Package R6, Axial
Supplier Device Package R-6
Part Number Series BZW50
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803477-BZW50-33B
Ultra Librarian 3D Model Ultra Librarian BZW50-33B CAD Model

Description

The BZW50-33B is a high-performance transient voltage suppression (TVS) diode, part of STMicroelectronics' Transil range. This robust diode is specifically designed to protect sensitive electronic equipment against voltage transients induced by system inductive load switching and lightning. With its bidirectional clamping feature, it is an ideal solution for absorbing high transient overvoltages while maintaining a low clamping voltage to ensure the protection of the device it's safeguarding.

Key Features

  • Peak Pulse Power: The BZW50-33B offers an impressive peak pulse power dissipation of 5000W (10/1000μs surge), making it capable of handling significant surge events.
  • Stand-off Voltage: It has a stand-off voltage of 33V, which helps prevent the diode from conducting in normal operation, thus reducing power consumption.
  • Breakdown Voltage: The breakdown voltage range is from 36.7V to 44.2V, which ensures the device activates only when the voltage exceeds the normal operating level.
  • Low Clamping Voltage: Upon activation, the BZW50-33B clamps the overvoltage to a minimal level, protecting sensitive components from electrical stress.
  • Fast Response Time: The diode's response time is virtually instantaneous (
  • High Reliability: Thanks to its glass passivated chip junction, the BZW50-33B is highly reliable and stable over its lifespan.
  • Package: Available in a molded package, it is designed for easy PCB mounting and is suitable for high-density installations.

Applications

The BZW50-33B is suitable for a wide range of applications where transient voltage protection is critical. These include:

  • Power supply devices
  • Telecommunication systems
  • Industrial equipment
  • Lightning protection
  • Surge protection devices

With its combination of high surge capability, fast response, and low clamping voltage, the BZW50-33B from STMicroelectronics is an excellent choice for designers looking to enhance the durability and reliability of their electronic systems.

You May Also Be Interested in

Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8576 $51.4368
43+ $2.3447 $100.8221
67+ $2.2714 $152.1838
91+ $2.1981 $200.0271
118+ $2.1249 $250.7382
158+ $1.9051 $301.0058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess