EN
  • EN
  • DE

BZW50-100B

Part No BZW50-100B
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 100VWM 228VC R6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 44 Weeks
Features 228V Clamp 263A (8/20µs) Ipp Tvs Diode Through Hole R-6
Manufacturer STMicroelectronics
Series BZW50, TRANSIL™
Package Cut Tape (CT), Tape & Box (TB)
Mounting Through Hole
Package R6, Axial
Case / Package R-6
Family Name BZW50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number BZW50-100B-ND, BZW50100B, 497-12039-3, 497-12039-1
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865270-BZW50-100B
Ultra Librarian 3D Model Ultra Librarian BZW50-100B CAD Model

Description

The BZW50-100B is a high-quality transient voltage suppressor (TVS) diode from STMicroelectronics, designed to provide reliable and robust protection against voltage spikes and surges. This device is a part of the BZW50 series, which is known for its excellent performance in safeguarding sensitive electronic circuits from transient overvoltage events.

With its standoff voltage of 100V, the BZW50-100B is suitable for a wide range of applications, including industrial, commercial, and consumer electronics where voltage transients can cause irreparable damage to microelectronic components. The TVS diode is capable of clamping and dissipating high-energy transients, thus preventing the excess voltage from reaching vulnerable circuit elements.

Key Features

  • Peak Pulse Power: The BZW50-100B can handle a peak pulse power dissipation of 5000W (10/1000μs waveform), which ensures robust protection against powerful surges.
  • High Surge Capability: Its high surge capability enables the device to withstand surge currents without degradation, making it ideal for high reliability applications.
  • Fast Response Time: The TVS diode offers an extremely fast response time to transient overvoltages, which is crucial for the protection of sensitive circuitry.
  • Low Clamping Voltage: It has a low clamping voltage relative to its standoff voltage, which minimizes the stress on the protected component during a transient event.
  • Unidirectional Protection: The BZW50-100B provides unidirectional protection, which is suitable for DC applications where polarity is fixed.

Applications

The BZW50-100B is versatile and can be used in a variety of applications, including:

  • Power supply units
  • AC/DC converters
  • Telecommunication systems
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

In summary, the STMicroelectronics BZW50-100B is a reliable and essential component for any design where electronic components need to be safeguarded against voltage transients. Its combination of high power dissipation, fast response time, and high surge capability makes it an excellent choice for protecting sensitive electronics across a broad spectrum of applications.

You May Also Be Interested in

Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3228 $53.1648
37+ $2.7264 $100.8768
57+ $2.6412 $150.5484
79+ $2.5560 $201.9240
102+ $2.4708 $252.0216
136+ $2.2152 $301.2672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 147 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess