EN
  • EN
  • DE

BZW06-31RL

Part No BZW06-31RL
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 30.8VWM 64.3VC DO15
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 44 Weeks
Features 64.3V Clamp 62A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Manufacturer STMicroelectronics
Series BZW06, TRANSIL™
Package Reel - TR
Mounting Through Hole
Package DO-204AC, DO-15, Axial
Case / Package DO-15 (DO-204AC)
Family Name BZW06
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-12468-6INACTIVE, 497-12468-6, BZW06-31RL-ND, 497-12468-6-ND, -497-12468-2, -497-12468-1, BZW0631RL, 497-12468-2, 497-12468-1
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865269-BZW06-31RL
Ultra Librarian 3D Model Ultra Librarian BZW06-31RL CAD Model

Description

The BZW06-31RL from STMicroelectronics is a robust Transil™ diode designed to provide high surge voltage protection by clamping action in a compact package. This device is specifically engineered to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events.

Key Features

  • Stand-off Voltage: The BZW06-31RL offers a stand-off voltage of 31.1 volts, making it suitable for a range of applications where this level of protection is required.
  • Peak Pulse Power: It can handle a peak pulse power of 600 Watts (10/1000 μs surge), ensuring effective protection against high energy transients.
  • Fast Response Time: With its fast response time, the BZW06-31RL reacts quickly to surge events, minimizing the risk of damage to the protected component.
  • Low Clamping Voltage: The low clamping voltage of this diode helps to ensure that the voltage spike is kept to a minimum, thereby safeguarding sensitive circuits.
  • Package: Encased in a DO-15 package, the BZW06-31RL is designed for through-hole mounting, which is ideal for applications where mechanical robustness is a requirement.

Applications

The BZW06-31RL is versatile and can be used in a variety of applications, including:

  • Telecommunication systems
  • Industrial systems
  • Consumer electronics
  • Power supply units
  • Lightning protection for data lines

Reliability and Safety

STMicroelectronics ensures that its Transil™ diodes are highly reliable. The BZW06-31RL is compliant with industry standards, including IEC 61000-4-2 and IEC 61000-4-5, providing assurance of its capability to withstand electrostatic discharges and surge transients. Furthermore, the device is RoHS compliant, ensuring environmental friendliness by avoiding the use of hazardous substances.

Conclusion

The BZW06-31RL Transil™ diode from STMicroelectronics is an excellent choice for designers looking to enhance the surge protection in their circuits. Its combination of high surge capability, fast response time, and low clamping voltage, all in a robust package, make it a reliable and effective solution for transient voltage suppression.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2731 $50.9240
100+ $1.0446 $104.4600
150+ $1.0119 $151.7850
205+ $0.9793 $200.7565
265+ $0.9466 $250.8490
355+ $0.8487 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,460 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess