Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 12.8V
Minimum Breakdown Voltage 14.3V
Max Clamping Voltage 21.2V
Peak Pulse Current(Ippm) 19A
Power Dissipation - Pd 400W
Applications General Purpose
Capacitance @ Frequency 600pF @ 1MHz
Mounting Through Hole
Case / Package DO-15
Win Source Part Number 1026302-BZW04-13B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZW04-13B CAD Model

Description

Introducing the BZW04-13B Transil™ Diode from STMicroelectronics

The BZW04-13B is a robust transient voltage suppressor diode, designed by STMicroelectronics to provide high surge capability and excellent clamping characteristics. This bidirectional diode is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events.

Key Features

  • Peak Pulse Power: The BZW04-13B can withstand peak pulse power of 400 W (10/1000 µs surge).
  • Stand-Off Voltage: It has a stand-off voltage of 13.6 volts, making it suitable for a range of applications.
  • Breakdown Voltage Range: With a breakdown voltage range from 15.2 V to 16.8 V, it ensures a tight clamping range during transient events.
  • Response Time: The device boasts an exceptionally fast response time, typically less than 1 picosecond from 0 volts to BV min.
  • Package: Available in a DO-204AL package, also known as DO-15, it is compatible with high-volume assembly lines.
  • Compliance: It meets the IEC 61000-4-2 and IEC 61000-4-4 standards for ESD and EFT protection, respectively, and is RoHS compliant.

Applications

The BZW04-13B is an ideal choice for a plethora of applications where transient voltage protection is critical. It is commonly used in:

  • Consumer electronics such as TVs, computers, and smartphones.
  • Industrial systems where machinery requires protection against electrical surges.
  • Telecommunication devices, including base stations and networking equipment.
  • Automotive electronics, where it can safeguard against transients resulting from load dump and jump starts.
  • Aerospace and avionics systems that are exposed to severe transient conditions.

Reliability and Safety

STMicroelectronics is known for its commitment to reliability and safety, and the BZW04-13B is no exception. Each diode undergoes rigorous testing to ensure that it meets the stringent standards for transient voltage suppression. Users can trust the BZW04-13B to provide reliable protection in the most demanding environments.

In summary, the BZW04-13B from STMicroelectronics is a versatile and reliable solution for protecting sensitive electronics from voltage spikes and surges. With its high surge capability, fast response time, and compliance with international standards, it is a top choice for engineers and designers across various industries.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 64.1VWM 103V DO204AC
Need more? Email Us
ECAD model for TP6KE75CA
Littelfuse Inc.
TVS DIODE 144VWM 232VC P600
Need more? Email Us
ECAD model for 20KPA144CA
ON Semiconductor
40 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 12.8V 21.2V SOT23-3
Lowest to $0.0401
ECAD model for MMBZ15VDLT1
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 17.1V 27.7V SMC
Lowest to $1.0264
ECAD model for 1.5SMC20AT3
Littelfuse Inc.
TVS Diode Arrays - Surface Mount TVS Avalanche Diode Array | TVS DIODE 5.5V 8.5V SC70-3
Lowest to $0.8000
ECAD model for SP0502BAJT
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 33V 53.3V SMC
Lowest to $0.2955
ECAD model for 1SMC33AT3
Littelfuse Inc.
TVS DIODE 53VWM 85VC DO214AB / 85V Clamp 17.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Lowest to $0.3614
ECAD model for TPSMC62A
STMicroelectronics
TVS DIODE 150VWM 343VC R6
Lowest to $3.0938
ECAD model for BZW50-150
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 51V 82.4V P600
Need more? Email Us
ECAD model for 5KP51A

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2283 $57.0750
600+ $0.1873 $112.3800
930+ $0.1814 $168.7020
1,280+ $0.1756 $224.7680
1,655+ $0.1697 $280.8535
2,210+ $0.1522 $336.3620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,573 pieces
MOQ: 250 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention