EN
  • EN
  • DE

BYW29G-200

Part No BYW29G-200
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description HIGH EFFICIENCY FAST RECOVERY DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1156842-BYW29G-200
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BYW29G-200 CAD Model

Description

The BYW29G-200 is a state-of-the-art fast recovery diode designed and manufactured by the renowned electronics company STMicroelectronics. This high-performance diode is engineered to meet the demanding requirements of a variety of applications, including power supplies, inverters, converters, and other power switching circuits.

Key Features

  • Voltage Rating: The BYW29G-200 boasts an impressive repetitive peak reverse voltage (V<sub>RRM) of 200 volts, making it suitable for high-voltage applications.
  • Current Handling: With an average forward current (I<sub>F(AV)) of 8 amperes at a case temperature of 110°C, this diode can handle significant power levels.
  • Fast Recovery Time: The device offers a very fast recovery time, typically less than 35 nanoseconds, which is crucial for high-frequency operations and minimizes power losses.
  • Low Forward Voltage Drop: The low forward voltage drop (V<sub>F) helps to reduce power dissipation and improve efficiency in the system.
  • Robust Design: The BYW29G-200 is designed to withstand harsh conditions and is characterized by its high surge current capability, ensuring reliability and longevity in demanding situations.
  • Package: It is available in a SOD-57 plastic package, which is suitable for use in commercial and industrial environments due to its compact size and mechanical durability.

Applications

The BYW29G-200 is versatile and can be used in various applications that require high-speed switching and reliability. Its common applications include:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Snubber diodes
  • Energy storage systems

Conclusion

STMicroelectronics' BYW29G-200 fast recovery diode is a robust and efficient solution for high-speed switching applications. Its combination of high voltage capability, fast recovery time, and low forward voltage drop make it an excellent choice for engineers looking to improve system performance and reliability. The diode's compact package and high surge current capability further ensure its suitability across a wide range of industrial and commercial applications.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 790 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess