EN
  • EN
  • DE

BYT200PIV-400

Part No BYT200PIV-400
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 400V 100A ISOTOP / Diode Array 2 Independent Standard 400 V 100A Chassis Mount ISOTOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer STMicroelectronics
Packaging Tube
Product Status Obsolete
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) (per Diode) 100A
Voltage - Forward (Vf) (Max) @ If 1.6 V @ 100 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 100 ns
Current - Reverse Leakage @ Vr 120 µA @ 400 V
Mounting Chassis Mount
Case / Package ISOTOP
Supplier Device Package ISOTOP®
Base Product Number BYT200
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 10
Win Source Part Number 1325803-BYT200PIV-400
Ultra Librarian 3D Model Ultra Librarian BYT200PIV-400 CAD Model

Description

The BYT200PIV-400 is a high-performance rectifier diode designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is specifically engineered to meet the demanding requirements of high-efficiency power supplies, offering a perfect blend of robustness and reliability for a wide range of applications.

Key Features

  • Voltage Rating: The BYT200PIV-400 boasts a peak inverse voltage (PIV) of 400 volts, making it suitable for applications requiring a high breakdown voltage.
  • Current Capacity: With a forward current rating of 200 amperes, this diode is capable of handling significant power levels, ensuring stable performance in heavy-duty operations.
  • High Surge Capability: Designed to withstand high surge currents, the BYT200PIV-400 is ideal for circuits that experience frequent power spikes, thereby providing additional protection against electrical stress.
  • Fast Recovery Time: The device features a fast recovery time, minimizing energy loss and improving overall efficiency in switching applications.
  • Low Forward Voltage Drop: The low forward voltage drop characteristic of this diode reduces power dissipation and heat generation, contributing to the longevity of the device and the system it is part of.
  • Thermal Resistance: Excellent thermal resistance properties ensure that the BYT200PIV-400 operates reliably even under high temperature conditions.

Applications

The BYT200PIV-400 is versatile and can be used in a variety of applications, including:

  • Power supply units
  • Switching power supplies
  • Converters and inverters
  • Freewheeling diodes in motor control circuits
  • Energy storage systems

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The BYT200PIV-400 is no exception, with rigorous testing and quality control measures in place to ensure that each diode performs to specifications. Customers can trust the BYT200PIV-400 for their critical applications, knowing it comes from a reputable manufacturer with a proven track record of excellence in the semiconductor industry.

You May Also Be Interested in

Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess