EN
  • EN
  • DE

BUX98PI

Part No BUX98PI
Manufacturer STMicroelectronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050114-BUX98PI
Categories OEM Parts(A-B)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BUX98PI CAD Model

Description

Introducing the BUX98PI - High Power NPN Transistor by STMicroelectronics

The BUX98PI is a formidable high power NPN transistor meticulously designed and produced by STMicroelectronics, a global leader in semiconductor solutions. This device is specifically engineered to cater to applications that demand high-speed switching and high voltage capabilities. The BUX98PI is a testament to STMicroelectronics' commitment to providing robust and reliable components for industrial, commercial, and high-power electronic systems.

Key Features of the BUX98PI

  • Voltage & Current: The BUX98PI operates at a collector-base voltage (VCBO) of 450V, collector-emitter voltage (VCEO) of 450V, and emitter-base voltage (VEBO) of 9V. It is capable of handling collector currents up to 30A, making it suitable for high-power circuits.
  • Power Handling: With a power dissipation of 250W, this transistor can manage significant thermal loads, which is crucial for sustaining performance in demanding situations.
  • Speed: It features a transition frequency (fT) of 3MHz, which allows for high-speed switching applications, contributing to the efficiency and responsiveness of the electronic systems it is used in.
  • Configuration: The device comes in a SOT-93 package, which is known for its compact size and ability to handle high power densities. This package is designed to optimize heat dissipation and ensure long-term reliability.
  • Compliance: STMicroelectronics ensures that the BUX98PI meets rigorous industry standards for quality and safety, making it a reliable choice for various applications.

Applications

The BUX98PI's robustness and high-speed switching capability make it an excellent choice for a wide array of applications such as:

  • Switching regulators
  • Inverters
  • Motor controls
  • Power amplifiers
  • High-fidelity audio systems

Conclusion

Whether you are designing an audio amplifier that demands high fidelity or an industrial motor control system that requires robust power management, the BUX98PI from STMicroelectronics offers the performance and reliability needed to meet the challenges of high-power and high-speed switching tasks. By integrating this high power NPN transistor into your designs, you can expect a seamless operation with the quality assurance of one of the industry's leading semiconductor manufacturers.

You May Also Be Interested in

Generic
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess