The BUW81A is a robust, high power NPN transistor manufactured by STMicroelectronics, designed to handle substantial power loads in a variety of electronic applications. This component is particularly suited for high-speed switching and linear amplification, making it an essential part of power regulation systems, motor controls, and audio amplifiers.
Key Features
- Voltage and Current Handling: The BUW81A is capable of withstanding high voltages and currents, with a collector-emitter voltage (V<sub>CEO) of 450V and collector current (I<sub>C) up to 2A.
- Power Dissipation: With a power dissipation (P<sub>D) of 125W, this transistor can manage significant amounts of energy without succumbing to overheating, provided it is used within its specified limits and appropriate heat sinking is employed.
- High Frequency Performance: The device exhibits excellent high-frequency characteristics, which is a critical feature for applications involving RF and fast switching.
- Robustness: The BUW81A is constructed to endure harsh conditions and is encapsulated in a SOT-93 package, which provides a good balance between thermal performance and compactness.
Applications
The BUW81A's high power handling capabilities and fast switching speeds make it an ideal choice for a variety of applications, including:
- Switching regulators
- Power inverters
- Motor control circuits
- Audio power amplifiers
- High fidelity amplifiers
- Switch-mode power supplies (SMPS)
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
450V
Collector Current (I<sub>C)
2A
Power Dissipation (P<sub>D)
125W
Package
SOT-93
Overall, the BUW81A from STMicroelectronics is a versatile and reliable choice for designers looking to incorporate a high-power, high-performance NPN transistor into their electronic designs.