EN
  • EN
  • DE
  • IT

BUW48

Part No BUW48
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 30A TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 30A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 1.4V @ 4A, 40A
Maximum Power Dissipation 150W
Frequency - Transition 8MHz
Temperature Range - Operating 175°C (TJ)
Mounting Through Hole
Case / Package TO-218-3
Win Source Part Number 1025460-BUW48
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUW48 CAD Model

Description

The BUW48 is a high-power, fast-switching NPN bipolar power transistor manufactured by STMicroelectronics. This device is specifically designed to address the needs of high-performance switching applications. With its robust design and construction, the BUW48 is capable of handling high current loads while maintaining stability and reliability over a wide range of operating conditions.

Key Features

  • Voltage Capabilities: It can handle collector-emitter voltages up to 450V, making it suitable for various high-voltage applications.
  • Current Handling: This transistor is capable of supporting continuous collector currents up to 15A, allowing it to drive significant loads.
  • High Switching Speed: With a fast switching speed, the BUW48 is an excellent choice for high-frequency operations.
  • Low Saturation Voltage: The device has a low collector-emitter saturation voltage, which reduces power dissipation and improves efficiency.
  • Robustness: The transistor is designed to withstand harsh conditions, ensuring a long operational life even in demanding environments.

Applications

The BUW48 is ideal for a wide range of applications, including:

  • Switching regulators
  • Inverters
  • Motor controls
  • Power supply circuits
  • High-power amplifiers

Package and Quality

The BUW48 comes in a TO-3 package, which is well-known for its high thermal efficiency and mechanical durability. The package is designed to facilitate easy mounting and heat sinking, essential for maintaining thermal stability during operation. STMicroelectronics ensures that each BUW48 transistor meets rigorous quality standards, providing reliable performance to manufacturers and hobbyists alike.

Conclusion

In summary, the BUW48 from STMicroelectronics is a powerful and versatile NPN bipolar transistor that offers a combination of high voltage and current handling capabilities, fast switching speeds, and low saturation voltages. Its robustness and reliability make it a preferred choice for designers in high-power switching applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess