EN
  • EN
  • DE

BUL57

Part No BUL57
Manufacturer STMicroelectronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050093-BUL57
Categories OEM Parts(A-B)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BUL57 CAD Model

Description

The BUL57 from STMicroelectronics is a high-performance NPN power transistor designed for a wide range of applications that require high voltage and high current operation. This transistor is a member of STMicroelectronics' power bipolar junction transistor (BJT) family, known for its reliability and efficiency in power management tasks.

Key Features

  • Voltage and Current Ratings: The BUL57 is capable of handling collector-emitter voltages up to 400V, with collector currents up to 5A, making it suitable for high-power applications.
  • Power Dissipation: With a maximum power dissipation of 60W, this transistor can handle significant energy without overheating, thanks to its excellent thermal characteristics.
  • High Switching Speed: The device is designed with a fast-switching response, which is essential for applications such as switching regulators, inverters, and motor control.
  • Low Saturation Voltage: The low collector-emitter saturation voltage ensures high efficiency, reducing power losses and improving overall performance in circuits.

Applications

The BUL57 transistor is versatile and can be used in various applications, including:

  • Power supplies and converters
  • Lighting circuits
  • Motor control systems
  • Switching regulators and inverters
  • High-power amplifiers

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the BUL57 is no exception. It is manufactured to meet the highest industry standards for performance and reliability. The device is housed in a TO-220 package, which provides excellent thermal performance and is suitable for through-hole mounting, making it easy to integrate into a wide range of electronic circuits.

Whether you are designing power management systems or looking for a reliable component for high-voltage applications, the BUL57 offers the performance and reliability that engineers and designers have come to expect from STMicroelectronics.

You May Also Be Interested in

Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess