The BU921PFI is a high voltage, high current Power Integrated Circuit (PIC) designed by STMicroelectronics, specifically engineered for advanced ignition systems. This robust component is tailored to drive ignition coils directly, providing a reliable and efficient solution for automotive ignition applications.
Key Features
- High Voltage Capability: The BU921PFI can handle voltages up to 400V, making it suitable for a wide range of ignition coils and capable of withstanding the harsh electrical environments found in automotive applications.
- High Current Drive: With peak current drive capabilities of up to 7A, this IC can deliver the high current pulses required for ignition coil operation.
- Integrated Protection Features: It includes over-current protection, over-temperature shutdown, and load dump voltage surge up to 60V, ensuring longevity and reliability of the ignition system.
- Diagnostic Features: The device provides a feedback diagnostic feature, which can be used to detect open circuit, short circuit to battery, and short circuit to ground conditions.
- Monolithic Design: The integration of a high voltage power MOSFET with logic level compatible drive circuitry and protection mechanisms in a single package reduces component count and simplifies circuit design.
Applications
The BU921PFI is ideal for use in automotive ignition systems, where precise timing and high energy pulses are required for efficient engine operation. Its robust design and integrated features make it a preferred choice for modern vehicles, including cars, motorcycles, and industrial engines.
Quality and Reliability
STMicroelectronics is renowned for its commitment to quality and reliability, and the BU921PFI is no exception. Manufactured to meet the stringent requirements of the automotive industry, this ignition coil driver IC is designed to deliver consistent performance over a wide temperature range and under various operating conditions.