EN
  • EN
  • DE

BTW69-1200N

Part No BTW69-1200N
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 1.2KV 50A TOP3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 26 Weeks
Features SCR 1.2 kV 50 A Standard Recovery Through Hole TOP3
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package TOP-3
Case / Package TOP3
Family Name BTW69
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913705-BTW69-1200N
Ultra Librarian 3D Model Ultra Librarian BTW69-1200N CAD Model

Description

Overview of BTW69-1200N

The BTW69-1200N is a robust and highly reliable silicon-controlled rectifier (SCR) designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This SCR is part of the BTW69 series, which is known for its high performance in power control and phase control applications. The BTW69-1200N is specifically engineered to handle high current and voltage, making it an ideal choice for a wide range of industrial and consumer applications.

Key Features

  • High Blocking Voltage: With a maximum repetitive peak reverse voltage (VRRM) of 1200V, the BTW69-1200N can handle high voltage applications, ensuring reliability in demanding environments.
  • High Surge Current: It offers an excellent surge current capability, which is crucial for applications that experience short-duration overvoltages, providing enhanced protection against electrical transients.
  • High On-State Current: The device is rated for a maximum on-state current (IT(AV)) of 50A, which allows it to manage significant power levels in various applications.
  • Thermal Resistance: With a low thermal resistance junction-to-case (Rth(j-c)), the BTW69-1200N ensures efficient heat dissipation, contributing to its reliability and longevity.
  • Gate Trigger Current: The SCR has a specified gate trigger current (IGT) that ensures reliable triggering of the device under specified conditions.

Applications

The BTW69-1200N is suitable for an array of applications, including but not limited to:

  • Phase control in converters
  • AC controllers
  • Motor control circuits
  • Overvoltage crowbar protection
  • Battery chargers
  • Controlled rectifier bridges

Quality and Reliability

STMicroelectronics ensures that the BTW69-1200N, like all its products, undergoes rigorous testing and quality control measures. The device is encapsulated in a TO-3PN package, which provides robust mechanical protection and ensures optimal thermal and electrical performance. Users can rely on the BTW69-1200N for consistent and dependable operation in their circuit designs.

With its combination of high voltage and current capabilities, thermal efficiency, and STMicroelectronics' commitment to quality, the BTW69-1200N stands out as a superior choice for designers seeking a high-power SCR for their demanding applications.

You May Also Be Interested in

ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4545 $54.5450
23+ $4.4755 $102.9365
35+ $4.3357 $151.7495
48+ $4.1958 $201.3984
62+ $4.0560 $251.4720
83+ $3.6364 $301.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess