EN
  • EN
  • DE

BTW68-1200RG

Part No BTW68-1200RG
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 30A 1200V ISOLATED TOP3 / Thyristor SCR 1.2KV 420A 3-Pin(3+Tab) TOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Voltage - Off State 1200V
Voltage - Gate Trigger (Vgt) (Maximum) 1.5V
Current - Gate Trigger (Igt) (Maximum) 50mA
Voltage - On State (Vtm) (Maximum) 2.1V
Current - On State (It (AV)) (Maximum) 19A
Current - On State (It (RMS)) (Maximum) 30A
Current - Hold (Ih) (Maximum) 75mA
Current - Off State (Maximum) 20μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 400A, 420A
SCR Type Standard Recovery
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TOP-3
Manufacturer Package TOP3
Win Source Part Number 770611-BTW68-1200RG
Popularity Medium
Supply and Demand Status Limited
Family Name BTW68-1200
Introduction Date August 18, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BTW68-1200RG CAD Model

Description

STMicroelectronics BTW68-1200RG Thyristor

The BTW68-1200RG is a robust and high-performance thyristor manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is specifically designed to address the needs of high power control and switching applications. With its remarkable current handling capability and voltage rating, it is well-suited for a variety of industrial, commercial, and consumer products.

Key Features

  • Voltage Rating: The BTW68-1200RG has a maximum repetitive peak off-state voltage (VDRM) of 1200V, making it suitable for applications requiring high voltage operation.
  • Current Capacity: This thyristor can handle a maximum average on-state current (IT(AV)) of up to 50A, ensuring reliable performance in high current scenarios.
  • Surge Current: It can withstand a non-repetitive surge peak on-state current (ITSM) of 500A, offering excellent surge handling capabilities.
  • Gate Trigger Current: The device features a gate trigger current (IGT) of 100mA, which is the required current to switch the thyristor from the off-state to the on-state.
  • Package: The BTW68-1200RG comes in a rugged package, ensuring durability and reliability in harsh environments.

Applications

The BTW68-1200RG is ideal for a wide range of applications where efficient and reliable high-power control is necessary. Some of the typical applications include:

  • Motor control systems
  • Industrial power supplies
  • Lighting dimmer circuits
  • Heating and welding equipment
  • Battery chargers

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the BTW68-1200RG is no exception. It is built to meet the stringent standards of the industry, ensuring high reliability and performance. The device also features over-temperature protection, adding an extra layer of security to your designs.

Whether you are designing a new power control system or upgrading an existing one, the BTW68-1200RG offers the efficiency, reliability, and power handling capabilities to meet your needs. With its strong technical features and robust design, it stands out as a smart choice for engineers and designers looking to enhance their power management solutions.

You May Also Be Interested in

Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7347 $54.9388
9+ $11.2695 $101.4255
14+ $10.9173 $152.8422
19+ $10.5652 $200.7388
25+ $10.2130 $255.3250
33+ $9.1565 $302.1645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess