EN
  • EN
  • DE

BTB08-400BRG

Part No BTB08-400BRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 400V 8A TO220AB / TRIAC 400V 84A 3-Pin(3+Tab) TO-220AB Tube
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Triac Type Standard
Voltage - Off State 400V
Current - On State (It (RMS)) (Maximum) 8A
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A, 84A
Current - Gate Trigger (Igt) (Maximum) 50mA
Current - Hold (Ih) (Maximum) 50mA
Configuration Single
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 770561-BTB08-400BRG
Popularity Medium
Supply and Demand Status Limited
Family Name BTB08-400B
Introduction Date August 18, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BTB08-400BRG CAD Model

Description

BTB08-400BRG - STMicroelectronics

The BTB08-400BRG from STMicroelectronics is a robust and versatile Triac, designed to control AC loads in a variety of applications. Triacs are a type of semiconductor device that can conduct current in either direction when they are triggered. This particular model is part of the standard STMicroelectronics Triac family, which is renowned for its high performance and reliability.

Key Features

  • Voltage Capability: The BTB08-400BRG can handle voltages up to 400V, making it suitable for a wide range of AC power control applications.
  • Current Rating: With an on-state RMS current of 8A, this Triac is capable of controlling moderately high power devices.
  • Gate Trigger Voltage: A low gate trigger voltage ensures that the device can be easily controlled with a wide variety of gate drive circuits.
  • Insulated Package: The BTB08-400BRG comes in an insulated tab TO-220AB package which provides electrical isolation from the mounting surface for easy and safe installation.
  • Snubberless Technology: This Triac features ST's Snubberless™ technology, which helps to minimize electromagnetic interference and enhances the commutation performance.

Applications

The BTB08-400BRG is suitable for a broad range of applications, including:

  • Home appliances such as electric heaters, kitchen ranges, lighting dimmer circuits, and motor speed controllers.
  • Industrial tools including electric drills, saws, and sanders where smooth control of the motor is required.
  • AC solid-state switches where precise control of the current is needed.
  • Static relays which benefit from the Triac's ability to switch both parts of the AC cycle.

Quality and Reliability

STMicroelectronics ensures that the BTB08-400BRG meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control measures, which makes it a trusted choice for industrial and consumer applications where performance and longevity are critical.

Overall, the BTB08-400BRG Triac from STMicroelectronics is a high-quality component that offers efficient and reliable control of AC power for a multitude of applications, making it an essential part of any power control solution.

You May Also Be Interested in

STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess