EN
  • EN
  • DE

BTB04-600SAP

Part No BTB04-600SAP
Manufacturer STMicroelectronics
Catalog Triacs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer STMicroelectronics
Win Source Part Number 237554-BTB04-600SAP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTB04-600SAP CAD Model

Description

Overview of Product BTB04-600SAP from STMicroelectronics

The BTB04-600SAP is a high-performance Triac manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This Triac is designed for use in AC load control applications and offers a robust solution for designers looking for efficient and compact power control devices.

Key Features

  • Voltage Capability: The BTB04-600SAP is capable of handling voltages up to 600V, making it suitable for a wide range of applications, including home appliances, office equipment, and industrial control systems.
  • Current Rating: With a current rating of 4A, it can reliably control moderate power levels, ensuring stable performance in various devices.
  • Gate Trigger Current: It features a sensitive gate that requires a low trigger current, allowing for direct interfacing with microcontrollers and other logic-level devices.
  • High Commutation Performance: The device is designed to handle high commutation speeds, which is critical for applications that require frequent on/off switching.
  • Package: Housed in a practical TO-220AB package, the BTB04-600SAP offers a balance between thermal performance and size, making it easy to integrate into a variety of designs.

Applications

The BTB04-600SAP is versatile and can be utilized in numerous applications that require efficient AC power control. These include:

  • Lighting systems, such as dimmers and automated lighting controls.
  • Motor control circuits for fans, blowers, and other household or industrial motors.
  • Thermostats and heating controls for HVAC systems.
  • Speed control for power tools and kitchen appliances.

Reliability and Safety

STMicroelectronics ensures that its products meet the highest standards of reliability and safety. The BTB04-600SAP is no exception, with built-in features that protect against overcurrent and overheating, contributing to the longevity and dependability of the end application.

In summary, the BTB04-600SAP from STMicroelectronics is a reliable and efficient choice for designers who require a compact Triac capable of handling moderate power levels with high commutation capabilities. Its compatibility with logic-level devices and robust package make it an excellent choice for a wide array of AC power control applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,970 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess