The PTN3900EV from NXP Semiconductors is a state-of-the-art interface product designed for a multitude of applications that require high-speed signal switching and translation. This versatile device is an ideal solution for bridging between different voltage domains in a system, ensuring seamless communication between components operating at varying logic levels.
Key Features
- Bi-Directional Interface: The PTN3900EV can be used for both upstream and downstream signal translation, providing the flexibility needed in complex electronic designs.
- Wide Voltage Range: It supports a broad range of supply voltages, making it suitable for interfacing between low-voltage and high-voltage logic levels.
- High-Speed Operation: Designed for rapid signal switching, it ensures minimal propagation delay, which is crucial for high-speed data transmission.
- Low Power Consumption: The device is optimized for low power operation, helping to reduce the overall power consumption of the system.
Applications
The PTN3900EV is highly versatile and can be used in a variety of applications, including:
- Mobile and Portable Devices
- Data Communication Systems
- Signal Level Translation in Multi-Voltage Systems
- Microcontroller Interface
- Computing and Peripheral Interfacing
Technical Specifications
The device boasts an impressive set of technical specifications that make it a robust choice for interface solutions:
- Supply Voltage Range: 1.2V to 3.6V
- High-Speed Signal Switching
- Low On-State Resistance
- Operating Temperature Range: -40°C to +85°C
Design and Development Support
NXP provides comprehensive support for the PTN3900EV, including detailed datasheets, application notes, and design resources to facilitate the integration of the device into various systems. Engineers and designers can take advantage of NXP's expertise to optimize their designs for performance and reliability.
With its robust feature set and NXP's strong support, the PTN3900EV is an excellent choice for designers looking to implement an efficient and reliable interface solution in their electronic products.