EN
  • EN
  • DE

BTA24-700BWRG

Part No BTA24-700BWRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 700V 25A TO-220AB INS  /  TRIAC Alternistor - Snubberless 700 V 25 A Through Hole TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - TRIACs
Mfr STMicroelectronics
Series Snubberless™
Package Tube
Triac Type Alternistor - Snubberless
Voltage - Off State 700 V
Current - On State (It (RMS)) (Max) 25 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 250A, 260A
Current - Gate Trigger (Igt) (Max) 50 mA
Current - Hold (Ih) (Max) 75 mA
Configuration Single
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number BTA24
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Standard Package 50
Win Source Part Number 1208908-BTA24-700BWRG
Ultra Librarian 3D Model Ultra Librarian BTA24-700BWRG CAD Model

Description

STMicroelectronics BTA24-700BWRG Triac

The BTA24-700BWRG is a high-performance triac from STMicroelectronics, designed to manage AC loads in a variety of applications. This robust semiconductor device is capable of switching on and off currents up to 25A and can withstand voltages up to 700V, making it an excellent choice for high-power switching solutions.

This triac is part of STMicroelectronics' Snubberless™ series, which features high commutation performances capable of handling the demanding dV/dt conditions during the switching process. This ensures reliable operation even in applications where other triacs may fail due to high commutation stress.

The BTA24-700BWRG comes in a standard TO-220AB package, which is widely accepted for its ease of installation and heat dissipation properties. The package is designed to be mounted onto a heatsink, which is essential for maintaining thermal stability during high current operations.

Key features of the BTA24-700BWRG include:

  • High Current Rating: Capable of handling continuous current up to 25A, making it suitable for heavy-duty applications.
  • High Voltage Capability: With a maximum off-state voltage of 700V, it can be used in circuits with high peak voltages.
  • Snubberless Technology: Offers high commutation performance which is critical for modern AC load control.
  • Gate Trigger Voltage (Vgt): A low gate trigger voltage that ensures easy triggering with simple gate drive circuits.
  • Surge Current Capability: It can handle surge currents, making it robust against short-term overload conditions.

Applications for the BTA24-700BWRG are diverse and include motor control circuits, domestic lighting dimmers, heating regulation, and inductive load control systems. Its reliability and efficiency make it a preferred choice for designers looking to build circuits that require precise control over high-power AC loads.

STMicroelectronics' commitment to quality ensures that the BTA24-700BWRG triac meets stringent standards, providing a reliable and durable solution for industrial and consumer applications. With its combination of high power handling, commutation robustness, and ease of use, the BTA24-700BWRG stands out as an exceptional component for controlling AC power.

You May Also Be Interested in

Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess