EN
  • EN
  • DE

BTA24-600BRG

Part No BTA24-600BRG
Manufacturer STMicroelectronics
Catalog Triacs
Description 25 A standard and Snubberless triacs / TRIAC Diode 600V 25A(RMS) 260A 3-Pin(3+Tab) TO-220AB Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer STMicroelectronics
Win Source Part Number 237543-BTA24-600BRG
Popularity Medium
Supply and Demand Status Balance
Family Name BTA24-600B
Introduction Date December 06, 2000
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BTA24-600BRG CAD Model

Description

The BTA24-600BRG is a high-power, high-performance Triac produced by STMicroelectronics, a global leader in semiconductor solutions. This robust electronic component is designed to control AC loads for a variety of applications, offering a seamless and efficient solution for industries requiring reliable power control.

This Triac is part of the BTA series, which is renowned for its excellent performance in high-current applications. The BTA24-600BRG model is capable of handling currents up to 25A and can withstand voltages up to 600V, making it an ideal choice for controlling high power devices such as motors, heaters, and lighting systems.

Key Features:

  • High Current Rating: With a continuous on-state current of 25A, this Triac can handle significant power levels, suitable for industrial-grade applications.
  • High Voltage Capability: The device can block voltages up to 600V, providing a wide safety margin for electrical surges and spikes.
  • Gate Trigger Voltage: A low gate trigger voltage ensures easy triggering with simple drive circuitry, enhancing its compatibility with control systems.
  • Thermal Resistance: The BTA24-600BRG has a low thermal resistance, allowing for better heat dissipation and improved reliability during operation.
  • Insulated Package: The Triac comes in an insulated tab package (RG), which provides electrical isolation from the mounting surface for added safety.

Applications:

The versatility of the BTA24-600BRG Triac makes it suitable for a wide range of applications, including:

  • Motor control circuits
  • Home appliances such as ovens and washing machines
  • Industrial machines
  • Lighting systems
  • AC solid-state switches
  • Temperature regulation systems

With its robust design and high performance, the BTA24-600BRG Triac from STMicroelectronics is a dependable choice for designers and engineers looking to develop or maintain systems requiring efficient AC power control.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6780 $61.0200
210+ $0.5567 $116.9070
325+ $0.5394 $175.3050
445+ $0.5221 $232.3345
575+ $0.5047 $290.2025
770+ $0.4528 $348.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,910 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess