Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer STMicroelectronics
Win Source Part Number 237530-BTA20-800BRG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA20-800BRG CAD Model

Description

The BTA20-800BRG is a high-performance triac manufactured by STMicroelectronics, a leader in semiconductor solutions. This robust triac is designed to control AC power in a variety of applications, providing a compact and efficient solution for managing electrical loads.

Key Features

  • High Current Rating: This triac can handle up to 20A of continuous current, making it suitable for high-power applications.
  • High Voltage Capability: With an 800V peak off-state voltage, the BTA20-800BRG can be used in systems with high voltage requirements.
  • Gate Trigger Current: A low gate trigger current (I<sub>GT) ensures easy triggering and compatibility with a wide range of control circuits.
  • Thermal Resistance: The device features low thermal resistance, enabling efficient heat dissipation during operation.
  • Isolation Voltage: It offers a high insulation voltage of 2500V (RMS), providing safety and reliability in electrical isolation.

Applications

The BTA20-800BRG is versatile and can be utilized in various applications, including:

  • AC motor drives
  • Heating controls
  • Inductive load switching
  • Lighting systems
  • Static relays

Package and Mounting

The triac comes in a standard TO-220AB package, which is widely used in the industry and known for its ease of installation. The package is designed for through-hole mounting, which provides a secure mechanical and electrical connection to the PCB.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BTA20-800BRG is no exception, with rigorous testing and quality controls ensuring reliable performance in the field. The triac is RoHS compliant, minimizing the environmental impact by excluding hazardous substances.

Conclusion

The BTA20-800BRG from STMicroelectronics is an excellent choice for designers seeking a reliable and powerful triac. Its combination of high current and voltage capabilities, low gate trigger current, and efficient thermal management make it a go-to component for controlling AC power in demanding applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Thyristor SCR 600V 176A 3-Pin(2+Tab) TO-220SM
Need more? Email Us
ECAD model for USF10J48(Q)
WeEn Semiconductors
NOW WEEN - Z0109MA - 4 QUADRANT
Need more? Email Us
ECAD model for Z0109MA,412
WeEn Semiconductors
TRIAC SENS GATE 800V 2A TO220F
Need more? Email Us
ECAD model for ACTT2X-800E,127
STMicroelectronics
TRIAC ALTERNISTOR 600V 12A D2PAK / High temperature 12 A Triacs
Lowest to $0.7639
ECAD model for T1235H-6G
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for Z0103MA,126
WeEn Semiconductors
TRIAC 800V 8A TO220AB
Need more? Email Us
ECAD model for BTA208-800F,127
WeEn Semiconductors
TRIAC SENS GATE 800V 2A TO220F
Need more? Email Us
ECAD model for BTA202X-800D,127
WeEn Semiconductors
TRIAC SENS GATE 400V 0.6A TO92-3
Need more? Email Us
ECAD model for MAC97A8/DG,412
WeEn Semiconductors
TRIAC 800V 4A TO220AB
Need more? Email Us
ECAD model for BTA204-800C/DG,127

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.5417 $67.8753
21+ $6.1886 $129.9606
33+ $5.9946 $197.8218
45+ $5.8018 $261.0810
58+ $5.6077 $325.2466
78+ $5.0282 $392.1996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,690 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention