Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer STMicroelectronics
Win Source Part Number 237518-BTA16-600TWRG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA16-600TWRG CAD Model

Description

Product Overview: BTA16-600TWRG by STMicroelectronics

The BTA16-600TWRG is a high-performance triac designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This triac is part of ST's Snubberless™ high-temperature series, which is specifically engineered to offer robust and efficient performance in a wide range of power control and switching applications.

Key Features

  • Current Rating: The BTA16-600TWRG can handle currents up to 16A, making it suitable for handling moderate to high power loads.
  • Voltage Capability: With a maximum off-state voltage of 600V, this triac can be used in applications with high peak line voltages, providing ample margin for surges and transients.
  • Snubberless Technology: The device employs ST's proprietary Snubberless technology, which allows for higher commutation performances without the need for external snubber circuits in most applications.
  • High-Temperature Performance: The BTA16-600TWRG is designed to operate reliably over a wide temperature range, making it suitable for applications with demanding thermal environments.
  • Gate Trigger Current: It features a low gate trigger current, which ensures that the triac can be easily driven by a wide range of control circuits.

Applications

The versatility of the BTA16-600TWRG allows it to be used in various applications, including:

  • Home appliances (e.g., ovens, washing machines, vacuum cleaners)
  • Lighting systems (e.g., dimmers, fluorescent lighting)
  • Motor control circuits (e.g., fans, power tools)
  • Heating systems (e.g., electric heaters, thermostats)

Package and Quality

This triac comes in a TO-220AB insulated package, which provides excellent power handling capability while ensuring isolation from the mounting surface. The BTA16-600TWRG is also compliant with RoHS and Halogen-Free standards, reflecting STMicroelectronics' commitment to environmental sustainability.

In summary, the BTA16-600TWRG by STMicroelectronics is a reliable and efficient solution for designers looking to manage AC loads effectively. Its robust design, combined with ST's cutting-edge technology, makes it a preferred choice for a multitude of power control applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 800V 10A TO220
Need more? Email Us
ECAD model for Q8010L5
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
ECAD model for Q6004V4TP
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
ECAD model for SKKT 42/12E
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $3.1746
ECAD model for Q6025R6TP
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $2.1021
ECAD model for Q8008L5TP
Littelfuse Inc.
TRIAC ALTERNISTOR 1KV 25A TO220
Lowest to $1.2237
ECAD model for QK025L6
Littelfuse Inc.
TRIAC 600V 8A TO263 / TRIAC Alternistor - Snubberless 600 V 8 A Surface Mount TO-263AB (D²PAK)
Need more? Email Us
ECAD model for Q6008NH1LEDRP
Littelfuse Inc.
TRIAC SENS GATE 600V 4A TO251
Need more? Email Us
ECAD model for Q6004V3
Littelfuse Inc.
TRIAC 400V 10A TO220
Lowest to $5.2552
ECAD model for Q4010L5

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention