EN
  • EN
  • DE

BTA10-800B

Part No BTA10-800B
Manufacturer STMicroelectronics
Catalog Triacs
Description 10A TRIACS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1155209-BTA10-800B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA10-800B CAD Model

Description

STMicroelectronics BTA10-800B Triac

The BTA10-800B is a high-performance triac manufactured by STMicroelectronics, designed to manage AC loads in a wide array of applications. This semiconductor device is part of ST's Snubberless™ series, which is well-suited for applications requiring high bidirectional transient and enhanced noise immunity for more reliable operations.

With a maximum operating voltage of 800V and a current rating of 10A, the BTA10-800B is capable of handling significant power levels, making it an ideal choice for controlling high power devices such as motors, heaters, and lighting systems. Its robust design ensures that it can cope with the challenging conditions typically found in industrial environments.

One of the key features of the BTA10-800B is its logic level gate drive, which simplifies the interfacing with microcontroller-based circuits, allowing for direct driving through a digital I/O pin without the need for additional buffer components. This reduces the complexity and cost of the control circuitry.

The triac also boasts a high commutation capability, which is crucial for ensuring a smooth turn-off process even under inductive load conditions. This characteristic is particularly important in applications where the load can generate significant levels of electrical noise, such as inductive motors or transformers.

The BTA10-800B is provided in a standard TO-220AB package, which is widely used and easily integrated into a variety of circuit designs. Its package is designed to optimize heat dissipation, ensuring reliable operation even under high current conditions. Moreover, the device is RoHS compliant and meets various international standards, reflecting STMicroelectronics' commitment to environmental sustainability and quality.

In summary, the BTA10-800B from STMicroelectronics is a versatile and reliable triac, ideal for designers who require a robust and efficient solution for AC power control. Its high voltage and current capabilities, combined with ease of interfacing and strong noise immunity, make it a top choice for a wide range of industrial and consumer applications.

You May Also Be Interested in

Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess