Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) 1.5A
Voltage - Forward (Vf) (Maximum) at If 1V at 1.5A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage at Vr 3μA at 200V
Mounting Style Through Hole
Manufacturer Package DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Operating Temperature - Junction 175°C (Maximum)
Part Number Series STTH1
Manufacturer Pack Quantity 6,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803237-STTH1R02QRL
Ultra Librarian 3D Model Ultra Librarian STTH1R02QRL CAD Model

Description

STTH1R02QRL Ultrafast Recovery Diode by STMicroelectronics

The STTH1R02QRL is a high-performance ultrafast recovery diode designed by STMicroelectronics, a leader in the semiconductor industry. This diode is engineered to meet the rigorous demands of modern compact and high-efficiency electronic applications. With its exceptional switching capability and low power losses, the STTH1R02QRL is an ideal choice for various power conversion systems.

Key Features

  • Low Forward Voltage Drop: The STTH1R02QRL boasts a low forward voltage drop, which enhances overall system efficiency by reducing conduction losses. This feature is particularly beneficial in applications where power efficiency is critical.
  • Ultrafast Recovery Time: The diode's ultrafast recovery time minimizes reverse recovery losses, which is crucial for high-frequency operations. This characteristic ensures that the device can switch rapidly without significant energy waste.
  • High Surge Current Capability: With a robust surge current capability, the STTH1R02QRL can withstand high overcurrent conditions, making it suitable for applications that experience transient surge events.
  • High Junction Temperature: The diode is rated for a high junction temperature, allowing for stable operation even under elevated temperature conditions. This makes it reliable in various challenging environments.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Freewheeling Diode in Converter Circuits
  • Snubber Diode
  • Power Factor Correction (PFC) Circuits
  • High-Frequency Inverters

Product Specifications

The STTH1R02QRL features a repetitive peak reverse voltage (VRRM) of 200V and an average forward current (IF(AV)) of 1A, which makes it suitable for a wide range of applications. It is packaged in a compact SMB (DO-214AA) package, which is ideal for space-constrained applications. The diode also complies with RoHS and is lead-free, ensuring environmental compliance for global markets.

In summary, the STTH1R02QRL from STMicroelectronics is a versatile and efficient ultrafast recovery diode that offers superior performance for a wide range of power management applications. Its robust design and advanced features make it an excellent choice for engineers looking to enhance the efficiency and reliability of their electronic systems.

You May Also Be Interested in

Vishay
DIODE STANDARD 200V 6A P600
Need more? Email Us
ECAD model for GI752-E3/73
Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Vishay
DIODE STANDARD 100V 4A DO201AD
Need more? Email Us
ECAD model for UG4B-E3/54
Microchip Technology
DIODE SCHOTTKY 60V 3A POWERMITE3
Need more? Email Us
ECAD model for UPS360E3/TR13
Taiwan Semiconductor
DIODE STANDARD 800V 8A TO220AC
Need more? Email Us
ECAD model for GPA806
Vishay
DIODE STANDARD 800V 6A P600
Need more? Email Us
ECAD model for P600K-E3/73
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96
Taiwan Semiconductor
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A40G

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
585+ $0.0862 $50.4270
1,415+ $0.0707 $100.0405
2,190+ $0.0685 $150.0150
3,020+ $0.0663 $200.2260
3,905+ $0.0641 $250.3105
5,220+ $0.0575 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,000 pieces
MOQ: 585 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention