EN
  • EN
  • DE

BTA06-800C

Part No BTA06-800C
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description SNUBBERLESS™, LOGIC LEVEL & STANDARD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1155180-BTA06-800C
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA06-800C CAD Model

Description

The BTA06-800C is a high-performance Triac manufactured by STMicroelectronics, designed to manage AC loads in a variety of applications. This robust semiconductor device is capable of switching and controlling currents up to 6A, with a maximum voltage of 800V, making it a suitable choice for moderate power applications.

Key Features

  • Current Rating: The BTA06-800C can handle continuous on-state currents up to 6A, making it ideal for controlling household appliances, motor control circuits, and lighting systems.
  • High Voltage Capability: With an off-state voltage rating of 800V, this Triac is designed to withstand voltage surges and is suitable for use in applications that experience high voltage conditions.
  • Gate Trigger Voltage: It features a gate trigger voltage (Vgt) that ensures low voltage operation, which enhances its compatibility with microcontroller-driven circuits and allows for direct interfacing with logic-level components.
  • Thermal Resistance: The BTA06-800C has a low thermal resistance, which helps in maintaining a lower operating temperature, thus ensuring reliability and a longer operational lifespan.
  • Snubberless Technology: This device incorporates STMicroelectronics’ snubberless technology, which reduces the need for additional components to manage over-voltages, simplifying circuit design and reducing overall system cost.
  • Compliance: It is compliant with international standards, ensuring a high level of reliability and performance across various regions and applications.

Applications

The BTA06-800C is versatile and can be used in a wide range of applications. It is commonly found in:

  • Home appliances (e.g., ovens, washing machines, vacuum cleaners)
  • Lighting systems (e.g., dimmers, fluorescent lighting)
  • Motor control circuits (e.g., fans, power tools)
  • Heating systems (e.g., electric heaters, thermostats)
  • AC power control applications

Conclusion

The STMicroelectronics BTA06-800C is a reliable and efficient solution for AC load control. Its high voltage and current capabilities, coupled with advanced features like snubberless technology and low gate trigger voltage, make it a preferred choice for designers and engineers looking to create compact, efficient, and cost-effective designs.

You May Also Be Interested in

ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess