Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155179-BTA06-800BW
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA06-800BW CAD Model

Description

STMicroelectronics BTA06-800BW Triac

The BTA06-800BW is a high-performance triac manufactured by STMicroelectronics, designed for use in AC load control applications. This triac is a member of ST's Snubberless™, logic level, and standard series of triacs, which are particularly suited to general purpose AC switching where high surge capability is required. With a robust design and the ability to handle significant power, the BTA06-800BW is an excellent choice for a wide range of applications including home appliances, office machines, control of motor drives, lighting systems, and static relays.

Key features of the BTA06-800BW include a maximum repetitive peak off-state voltage (VDRM) of 800 volts and an RMS on-state current (IT(RMS)) of 6 amperes, making it capable of handling moderate power loads with ease. The triac also boasts a high surge current capability with a non-repetitive surge peak on-state current (ITSM) of 63 amperes, which is particularly useful for applications that may experience short-duration overload conditions.

One of the standout features of this triac is its Snubberless™ design, which allows it to switch on inductive loads without the need for additional external snubber circuit components. This not only simplifies circuit design but also reduces component count, saving space and cost. Furthermore, the BTA06-800BW can be directly driven by a microcontroller due to its logic level sensitive gate, providing greater flexibility in control applications.

STMicroelectronics has designed the BTA06-800BW with a focus on reliability and performance. It comes in a TO-220AB package, which provides good thermal performance and is suitable for through-hole mounting, making it easy to integrate into a variety of circuit boards. Additionally, the triac is compliant with RoHS and Halogen-free standards, ensuring environmental considerations are met.

For engineers and designers looking for a reliable and efficient solution for AC power control, the BTA06-800BW from STMicroelectronics presents a compelling option with its combination of high surge capability, ease of use, and compatibility with logic level signals.

You May Also Be Interested in

STMicroelectronics
TRIAC 800V 0.8A 10MA SMBFLAT-3
Lowest to $0.4532
ECAD model for ACS108-8SUN-TR
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO263
Lowest to $9.0514
ECAD model for Q6008NH4RP
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for Z0103MA,126
WeEn Semiconductors
TRIAC 800V 6A TO220AB
Need more? Email Us
ECAD model for BTA206-800CT,127
STMicroelectronics
TRIAC SENS GATE 600V 1A SMBFLAT / Standard 1A Triacs
Need more? Email Us
ECAD model for Z0109MUF
WeEn Semiconductors
TRIAC SENS GATE 600V 8A TO220AB
Need more? Email Us
ECAD model for BTA208-600D,127
STMicroelectronics
TRIAC SENS GATE 600V 8A IPAK / Snubberless™, logic level and standard 8 A Triacs
Lowest to $0.6471
ECAD model for T810-600H
STMicroelectronics
TRIAC SENS GATE 600V 1A TO92-3 / TRIAC 600V 8.5A 3-Pin TO-92
Lowest to $0.1662
ECAD model for Z0103MA 1AA2
Toshiba Semiconductor and Storage
Thyristor SCR 600V 176A 3-Pin(2+Tab) TO-220SM
Need more? Email Us
ECAD model for USF10J48(Q)

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2120 $50.8800
575+ $0.1740 $100.0500
890+ $0.1686 $150.0540
1,230+ $0.1631 $200.6130
1,590+ $0.1577 $250.7430
2,125+ $0.1414 $300.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,513 pieces
MOQ: 240 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention