EN
  • EN
  • DE

BTA06-800BRG

Part No BTA06-800BRG
Manufacturer STMicroelectronics
Catalog Triacs
Description SNUBBERLESS?, LOGIC LEVEL & STANDARD / TRIAC 800V 6A(RMS) 63A 3-Pin(3+Tab) TO-220AB Insulated Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer STMicroelectronics
Win Source Part Number 237503-BTA06-800BRG
Popularity Medium
Supply and Demand Status Limited
Family Name BTA06-800B
Introduction Date December 06, 2000
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BTA06-800BRG CAD Model

Description

STMicroelectronics BTA06-800BRG - Triac

The BTA06-800BRG is a high-performance triac manufactured by STMicroelectronics, designed to manage AC loads in a variety of applications. This electronic component is a silicon bidirectional thyristor which can switch over to a conducting state for both parts of an AC cycle when a gate signal is applied, and it remains in this state until the current drops below a certain threshold.

Key Features

  • Current Rating: The BTA06-800BRG has a robust current rating of 6A, making it suitable for handling moderate power levels in various circuits.
  • Voltage Capacity: With an 800V peak off-state voltage, this triac can comfortably manage high-voltage applications, providing versatility for both industrial and consumer products.
  • Gate Trigger Voltage: The device features a sensitive gate that requires a low trigger current, making it compatible with microcontroller outputs and other low-power signaling devices.
  • Thermal Resistance: The triac comes in a TO-220AB insulated package, which offers excellent thermal resistance and ensures stable operation even at high temperatures.
  • Compliance: It is compliant with RoHS and conforms to UL standards, ensuring environmental safety and reliability.

Applications

The BTA06-800BRG is widely used in various applications due to its ability to control large power flows with a small input signal. Some common applications include:

  • Motor control circuits
  • Lighting systems
  • Heating regulation
  • Domestic and industrial automation
  • AC power control

Conclusion

STMicroelectronics' BTA06-800BRG is a reliable and efficient solution for AC load management. With its high current and voltage ratings, sensitive gate, and robust thermal properties, it meets the demands of a wide range of applications. Its compliance with international safety standards further ensures its suitability for global products. Whether for home appliances, office machines, or industrial equipment, the BTA06-800BRG brings controlled power to your electronic designs.

You May Also Be Interested in

Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2252 $58.5520
625+ $0.1848 $115.5000
970+ $0.1790 $173.6300
1,335+ $0.1733 $231.3555
1,725+ $0.1675 $288.9375
2,310+ $0.1502 $346.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess