EN
  • EN
  • DE

BLUENRG-345VC

Part No BLUENRG-345VC
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description PROGRAMMABLE BLUETOOTH LE 5.2 WI / IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz 49-XFBGA, WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr STMicroelectronics
Series BlueNRG
Package Tape & Reel
Product Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.2
Modulation GFSK
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 8dBm
Sensitivity -104dBm
Memory Size 256kB Flash, 32kB RAM
Serial Interfaces I²C, I²S, JTAG, PCM, PWM, SPI, USART
GPIO 30
Voltage - Supply 1.7V ~ 3.6V
Current - Receiving 3.4mA
Current - Transmitting 4.3mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 49-XFBGA, WLCSP
Supplier Device Package 49-WLCSP (3.14x3.14)
Base Product Number BLUENRG
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 1354648-BLUENRG-345VC
Ultra Librarian 3D Model Ultra Librarian BLUENRG-345VC CAD Model

Description

Introducing the BLUENRG-345VC from STMicroelectronics

The BLUENRG-345VC is a cutting-edge, power-efficient wireless System-on-Chip (SoC) from the renowned semiconductor manufacturer STMicroelectronics. Designed to meet the demanding requirements of modern smart connectivity applications, this SoC stands out for its exceptional energy management and robust wireless performance.

At the heart of the BLUENRG-345VC lies a high-performance 32-bit ARM Cortex-M0 core, which ensures smooth and reliable operation even in the most complex of applications. This core is complemented by a rich set of peripherals and an advanced Bluetooth Low Energy (BLE) 5.0 radio, making it an ideal choice for a wide range of Internet of Things (IoT) devices, including smart wearables, home automation systems, and healthcare sensors.

The BLE 5.0 support not only ensures compatibility with the latest wireless devices but also enhances the data transfer rates and range, allowing for more flexible and reliable device communication. Moreover, the BLUENRG-345VC boasts an array of power-saving features that enable extended battery life, which is crucial for portable and remote applications.

For developers, STMicroelectronics offers comprehensive software support for the BLUENRG-345VC, including the BlueNRG Navigator GUI, which simplifies the configuration of the SoC and accelerates the development process. Additionally, a wealth of development tools and resources are available, including reference designs and technical documentation, to ensure a smooth integration process into various product designs.

With its robust security features, including hardware public key acceleration and encryption, the BLUENRG-345VC provides peace of mind for applications requiring secure data transactions. The SoC's compact package and low external component count also make it a space-saving solution for miniaturized electronic devices.

In summary, the BLUENRG-345VC from STMicroelectronics is a versatile and powerful wireless SoC that delivers high performance, energy efficiency, and robust security features. It is an ideal choice for developers looking to create innovative and reliable BLE-enabled products.

You May Also Be Interested in

Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7164 $52.0296
33+ $3.0493 $100.6269
51+ $2.9540 $150.6540
70+ $2.8588 $200.1160
91+ $2.7635 $251.4785
122+ $2.4776 $302.2672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess