EN
  • EN
  • DE

BD274-16

Part No BD274-16
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 234163-BD274-16
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD274-16 CAD Model

Description

The BD274-16 is a robust silicon NPN power transistor designed for high-performance applications. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this transistor is capable of handling high current and voltage, making it an ideal choice for a wide range of electronic circuits. Its construction is optimized for reliability and efficiency, ensuring that it can withstand the rigors of demanding environments.

Key Features

  • High Current Capacity: The BD274-16 is capable of managing significant current, which is essential for power regulation and amplification tasks.
  • Voltage Handling: With an impressive collector-emitter voltage rating, this transistor can be used in circuits with higher operating voltages without the risk of breakdown.
  • Power Dissipation: This transistor has an excellent power dissipation rating, allowing it to handle substantial power levels without overheating.
  • Gain Bandwidth Product: The BD274-16 offers a favorable gain bandwidth product, making it suitable for high-frequency applications.

Applications

The BD274-16 is versatile and can be used in a variety of applications, including:

  • Power supply regulators
  • Audio amplifiers
  • Switching circuits
  • Motor controllers
  • General-purpose amplification

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BD274-16 is built to meet rigorous standards, ensuring consistent performance and a long operational life. It is suitable for commercial-grade equipment and can operate in a wide temperature range, making it reliable for industrial applications as well.

Technical Specifications

Parameter Value
Collector-Emitter Voltage (Vce) 60 V
Collector Current (Ic) 4 A
Power Dissipation (Pd) 40 W
Gain Bandwidth Product (fT) 3 MHz

For engineers and designers looking for a reliable power transistor that can deliver high performance with durability, the BD274-16 from STMicroelectronics is an excellent choice that combines quality with leading-edge technology.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $7.8159
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
Broadcom Limited
Need more? Email Us
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
STMicroelectronics
Lowest to $2.9707

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess